- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Actuator | Actuator Style | ActuatorColor | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Panel Cutout | Part Life Cycle Code | Product Status | Risk Rank | Tradename | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Type | Color | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Contact Form | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Legend | Contact Function | Switch Action | Body Color | Product | Lamp Type | Features | Terminal Length | Product Category | IP Rating | Body Height | Actuator Length | Panel Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V2DAA60C-00000-000 Carling Technologies | 25 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | Contura Sealed Rocker Switch | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect | - | - | Actuator Arm, Cap Required - Illuminated | SPST-NO | (ON) - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VAC/DC | Incandescent | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | Varies by Cap | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | - | ||
![]() V2DAAC0B-00000-000 Carling Technologies | 5 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | Contura Sealed Rocker Switch | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect | - | - | Actuator Arm, Cap Required - Illuminated | SPST-NO | (ON) - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | LED, Red | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | Varies by Cap | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | - | ||
![]() LTILA51-1L-WH-GN-NBL/12V Carling Technologies | 35 |
| - | - | - | Panel Mount, Snap-In | - | - | Phenolic | Nylon 6.6 | Rocker | - | - | Carling Technologies | - | 50,000 Cycles | 10 | - | Illuminated | - | Carling Technologies | - | - | Carling Technologies | - | Panel Mount | - | - | Bulk | - | - | Active | - | Tippette | 15 VDC to 28 VDC | - | LTIL | - | Full Sized Rocker Switch | - | - | - | Switches | 15A (AC/DC) | - | - | 10 A, 15 A | Quick Connect | - | - | Concave (Standard V) - Illuminated | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 12 VAC/DC | Incandescent, Green | - | - | - | 100,000 Cycles | - | SPST | Rocker Switches | - | - | - | - | No Marking | - | - | - | - | Rocker Switches | Incandescent | - | - | Rocker Switches | - | - | - | - | - | ||
![]() TA20M-TB-B Carling Technologies | 18 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | Carling Technologies | - | 50,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | Active | - | - | - | 0°C ~ 85°C | T | - | - | - | - | - | Switches | 15A (AC) | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) | SPST-NC | On-Mom | Rectangular - 28.57mm x 13.97mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | Rocker Switches | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | ||
![]() V1B11J0B-63Z00-000 Carling Technologies | 18 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | - | - | - | - | - | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | V1B11J0B-63Z00-000 | + 85 C | Carling Technologies | - 40 C | - | 85 °C | -40 °C | Bulk | 36.83 mm x 21.08 mm | Active | Active | 5.8 | Contura X & XI | 24 VDC | -40°C ~ 85°C | V | EAR99 | Contura Sealed Rocker Switch | - | - | 8536.50.90.65 | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 15 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | LED, Green | 28 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | SPST | Rocker Switches | - | - | - | - | No Marking | - | ON-OFF | MAINTAINED | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | 27.4066 mm | - | - | UL 94 V-0 | ||
![]() V6DDS00B-00000-000 Carling Technologies | 18 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | Contura Sealed Rocker Switch | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Solder Lug | - | - | Actuator Arm, Cap Required | SPDT | ON - OFF - ON | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | Varies by Cap | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | - | ||
![]() VDB1GJVB-AAC00-000 Carling Technologies | In Stock | - | - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | 24 VDC | -40°C ~ 85°C | Contura® V | - | Contura Sealed Rocker Switch | - | - | - | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 15 A | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPDT | ON - NONE - ON | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Green/Red | - | - | - | 150,000 Cycles | - | DPDT | Rocker Switches | - | - | - | - | No Marking | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | - | ||
![]() VFD1000B-AZB00-000 Carling Technologies | 11 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | - | - | - | - | - | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VFD1000B-AZB00-000 | + 85 C | Carling Technologies | - 40 C | - | 85 °C | -40 °C | Bulk | 36.83 mm x 21.08 mm | Active | Active | 5.8 | Contura II & III | 12 V | -40°C ~ 85°C | V | EAR99 | Contura Sealed Rocker Switch | - | DOUBLE POLE SWITCHES | 8536.50.90.40 | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | - | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) | DPDT | ON - NONE - (ON) | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | - | - | 12 V | QUICK CONNECT | - | 150,000 Cycles | ROCKER SWITCH | DPDT | Rocker Switches | - | - | - | - | No Marking | - | ON-(ON) | MOMENTARY | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | 27.4066 mm | 0.505 inch | - | UL 94 V-0 | ||
![]() V6B1S00B-00000-000 Carling Technologies | In Stock | - | - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | 24 VDC | -40°C ~ 85°C | Contura® V | - | Contura Sealed Rocker Switch | - | - | - | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 15 A | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required | SPDT | ON - OFF - ON | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | Varies by Cap | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | - | ||
![]() VHD1S00B-GZC00-000 Carling Technologies | 11 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VHD1S00B-GZC00-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.79 | - | 12 VDC | -40°C ~ 85°C | Contura® V | EAR99 | Contura Sealed Rocker Switch | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 20 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | - | - | 12 V | QUICK CONNECT | - | 150,000 Cycles | ROCKER SWITCH | DPDT | Rocker Switches | - | - | - | - | No Marking | - | - | MAINTAINED | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | 27.4066 mm | 49.09 mm | - | - | ||
![]() V1D2AH0B-AKC00-000 Carling Technologies | 6 |
| - | - | Silver | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | Non-Illuminated | - | - | - | + 85 C | Carling Technologies | - 40 C | - | - | - | Bulk | 36.83 mm x 21.08 mm | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | Contura Sealed Rocker Switch | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Green | - | - | - | 150,000 Cycles | - | SPST | - | - | - | - | - | No Marking | - | - | - | - | Rocker Switches | - | - | - | - | IP66, IP68 | - | - | - | - | ||
![]() VGDJB60B-CGC00-000 Carling Technologies | 6 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VGDJB60B-CGC00-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | 12 VDC | -40°C ~ 85°C | Contura® V | EAR99 | Contura Sealed Rocker Switch | Gray | DOUBLE POLE SWITCHES | 8536.50.90.65 | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 20 A | Quick Connect | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VAC/DC | Incandescent, Green | 12 V | QUICK CONNECT | LAMP | 150,000 Cycles | ROCKER SWITCH | DPDT | Rocker Switches | - | - | - | - | No Marking | - | - | MAINTAINED | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | 27.4066 mm | 49.09 mm | - | - | ||
![]() VJB1DJVC-A5C00-000 Carling Technologies | 11 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VJB1DJVC-A5C00-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | 24 VDC | -40°C ~ 85°C | Contura® V | EAR99 | Contura Sealed Rocker Switch | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 15 A | Solder Lug | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | ON - OFF - ON | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | LED, Green/Red | 24 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | DPDT | Rocker Switches | - | - | - | - | No Marking | - | ON-OFF-ON | MAINTAINED | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | 27.4066 mm | 49.09 mm | - | - | ||
![]() VAD1170B-00000-000 Carling Technologies | 25 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VAD1170B-00000-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | 12 VDC | -40°C ~ 85°C | Contura® V | EAR99 | Contura Sealed Rocker Switch | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 20 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Actuator Arm, Cap Required - Illuminated | DPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 18 VAC/DC | Incandescent | 12 V | QUICK CONNECT | LAMP | 150,000 Cycles | ROCKER SWITCH | DPDT | Rocker Switches | - | - | - | - | Varies by Cap | - | ON-OFF | MAINTAINED | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | 27.4066 mm | 49.09 mm | - | - | ||
![]() VKBAAD0C-00000-000 Carling Technologies | 25 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VKBAAD0C-00000-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | 24 VDC | -40°C ~ 85°C | Contura® V | EAR99 | Contura Sealed Rocker Switch | - | DOUBLE POLE SWITCHES | 8536.50.90.40 | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 15 A | Quick Connect | - | 20.828 mm | Actuator Arm, Cap Required - Illuminated | DPDT | ON - OFF - (ON) | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 15 A | 24 VDC | LED, Red | 24 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | DPDT | Rocker Switches | - | - | - | - | Varies by Cap | - | ON-OFF-(ON) | MOMENTARY | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | 27.4066 mm | 49.09 mm | - | - | ||
![]() VF5AA204-6KZ00-000 Carling Technologies | 6 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VF5AA204-6KZ00-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | -40°C ~ 85°C | Contura® V | EAR99 | Contura Sealed Rocker Switch | - | DOUBLE POLE SWITCHES | 8536.50.90.40 | Switches | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | - | Quick Connect | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | ON - NONE - (ON) | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | 250 VAC | Neon, Green | - | QUICK CONNECT | LAMP | 150,000 Cycles | ROCKER SWITCH | DPDT | Rocker Switches | - | - | - | - | No Marking | - | ON-(ON) | MOMENTARY | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | 27.4066 mm | 49.09 mm | - | - | ||
![]() VF12S00C-BZB00-000 Carling Technologies | 36 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | Active | - | - | 28 V | -40°C ~ 85°C | Contura® V | - | - | - | - | - | - | 0.4VA (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V1D2AC0B-G8S70-100 Carling Technologies | In Stock | - | - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | Contura Sealed Rocker Switch | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect | - | - | Convex (Reverse V) - Illuminated | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | Red | - | 12 VDC | LED, Red | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | High Beam - Low Beam, Vertical | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | - | ||
![]() 62112916-0-9-V Carling Technologies | In Stock | - | - | 4 Weeks | - | Snap In | NO | PANEL MOUNT | Nylon | Nylon | Rocker | - | BLACK | Carling Technologies | 1000VDC V | 50,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | NYLON | Carling Technologies | 62112916-0-9-V | + 85 C | Carling Technologies | 0 C | Panel Mount | 85 °C | - | Bulk | - | Active | Active | 5.8 | - | - | 0°C ~ 85°C | 621 | EAR99 | Small-Sized Rocker Switch | - | - | - | Switches | 8A (AC) | - | compliant | 4 A, 8 A | Solder Lug | 20.955 mm | 14.986 mm | Concave (Curved) | DPST | ON - NONE - OFF | Rectangular - 19.20mm x 12.90mm | - | 100000000 Ω | Black, Red | - | - | - | - | SOLDER LUG | - | 100,000 Cycles | ROCKER SWITCH | DP | Rocker Switches | 4 A | - | - | 250 V | O I | I-O (Vertical) | ON-OFF | MAINTAINED | BLACK | Rocker Switches | - | - | 0.315 inch | Rocker Switches | - | - | 0.205 inch | 0.762 mm to 3.96 mm | - | ||
![]() VBBABP0C-CBC00-000 Carling Technologies | 25 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | 24 VDC | -40°C ~ 85°C | Contura® V | - | Contura Sealed Rocker Switch | Black | - | - | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 15 A | Quick Connect | - | - | Convex (Reverse V) - Illuminated | DPST-NO | (ON) - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Amber | - | - | - | 150,000 Cycles | - | DPDT | Rocker Switches | - | - | - | - | No Marking | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | - |