- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact Function | Switch Action | Features | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VKD2AT0C-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | DPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | LED, Red | - | - | - | 150,000 Cycles | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | ||
![]() V6DAD661-1PP00-000 Carling Technologies | 41 |
| - | 4 Weeks | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | CARLING TECHNOLOGIES INC | - | Carling Technologies | V6DAD661-1PP00-000 | Carling Technologies | - | - | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250" (6.3mm) | - | - | Concave (Standard V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Red/Red | - | - | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() V1B2HWPC-ADE00-0 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Locking - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Amber | - | - | - | 150,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() LTIGK54-6S-BL-RC-MBL/12V Carling Technologies | 41 |
| - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | NYLON | - | 50,000 Cycles | CARLING TECHNOLOGIES INC | PHENOLIC | Carling Technologies | LTIGK54-6S-BL-RC-MBL/12V | Carling Technologies | 85 °C | - | Bulk | Active | Active | 5.8 | 125 V | 28 V | - | - | EAR99 | MARINE RATED | - | 15A (AC/DC) | - | compliant | Screw Terminal | 33.0708 mm | 27.6352 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | 15 A | 12 VAC/DC | Incandescent, Red | 30 V | SCREW | LAMP | 100,000 Cycles | ROCKER SWITCH | 10 A | 10A@250VAC | 15A@30VDC | 250 V | No Marking | ON-OFF | HORIZONTAL | - | - | 37.592 mm | - | ||
![]() VBBABP0C-CBY00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 24 VDC | LED, Amber | - | - | - | 150,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() VA4AL20C-AKB00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VA4AL20C-AKB00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 125 V | - | -40°C ~ 85°C | - | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.65 | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250" (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | 250 VAC | Neon, Green | - | QUICK CONNECT | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | ON-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | 0.505 inch | ||
![]() V6DAD661-1DD00-000 Carling Technologies | 40 |
| - | 4 Weeks | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | CARLING TECHNOLOGIES INC | - | Carling Technologies | V6DAD661-1DD00-000 | Carling Technologies | - | - | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250" (6.3mm) | - | - | Concave (Standard V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Amber/Amber | - | - | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() VALAS004-1ZZ00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VALAS004-1ZZ00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.79 | 125 V | - | -40°C ~ 85°C | - | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.65 | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250" (6.3mm) | - | 20.828 mm | Concave (Standard V) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | - | - | - | QUICK CONNECT | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | ON-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | - | ||
![]() V1DBB60B-ARB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V1DBB60B-ARB00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | - | EAR99 | - | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250" (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VAC/DC | Incandescent, Red | 12 V | QUICK CONNECT | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | ON-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | 0.505 inch | ||
![]() V8BADJVC-A7H00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Gray | - | 24 VDC | LED, Green/Red | - | - | - | 150,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() 62111421-E-0-N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | 621 | - | - | - | 8A (AC) | - | - | Solder Lug | - | - | Concave (Curved) | SPDT | On-On | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() VAC1SW0C-CZA00-0 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VAC1SW0C-CZA00-0 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 18 V | -40°C ~ 85°C | - | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250" (6.3mm) | - | 20.828 mm | Locking | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | - | - | - | QUICK CONNECT | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | ON-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | 0.505 inch | ||
![]() LTIGK50-6S-WH-CL-NBL/125N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | - | - | - | - | 15A (AC/DC) | - | - | Solder Lug | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 125 VAC | Neon, Clear | - | - | - | 100,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() V6D1D66B-GWC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Blue/Blue | - | - | - | 150,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() LTIGK51-1L-BL-AM-FN/250N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Concave (Standard V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 250 VAC | Neon, Amber | - | - | - | 100,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() V211AJ01-6JZ00-000 Carling Technologies | 9 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 28 V | -40°C ~ 85°C | - | - | - | - | 0.4VA (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Green | - | - | - | 150,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() TIGA5B-1F-BL-NBL Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | TIG | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Flat | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() V8B1S005-8ZZY8-1Z1 Carling Technologies | 16 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | White | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTIGK50-6S-WH-CL-NBL/250N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | - | - | - | - | 15A (AC/DC) | - | - | Solder Lug | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 250 VAC | Neon, Clear | - | - | - | 100,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() VABCS004-6ZZ11-000 Carling Technologies | 16 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Solder Lug | - | - | Convex (Reverse V) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | ON OFF, Vertical | - | - | - | - | - | - |