- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Illumination | Mechanical Life | Switch Type | Product Type | Contact (DC) Max Rating R Load | Actuator Marking | Contact Function | Switch Action | Features | Terminal Length | Product Category | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62112281-0-0-N Carling Technologies | 34 | - | - | Panel Mount, Snap-In | - | - | Carling Technologies | - | 50,000 Cycles | 10 | - | - | - | Carling Technologies | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | 621 | - | - | - | Switches | 5A (AC) | - | - | Solder Lug | - | Concave (Curved) | DPDT | Mom-Off-Mom | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | - | - | - | 100,000 Cycles | - | Rocker Switches | - | No Marking | - | - | - | - | Rocker Switches | - | - | ||
![]() V112AC0B-A9C63-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 28 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 0.4VA (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Red | - | - | - | - | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | ||
![]() V9D2HW6B-APM00-0 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Locking - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Red | - | - | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() VLD2GHHC-00000-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VLD2GHHC-00000-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.40 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Actuator Arm, Cap Required - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VDC | LED, Green/Green | 12 V | QUICK CONNECT | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | Varies by Cap | (ON)-OFF-(ON) | MOMENTARY | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() V652A70B-ARC00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 18 VAC/DC | Incandescent, Red | - | - | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() VAD1BH0B-AKC00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Green | - | - | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() LLAMM00-000 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | L Series | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Actuator | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTA201-PB-B-LU/28V Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | LTA | - | - | - | - | 15A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Paddle - Illuminated | SPST | On-Off | Rectangular - 28.57mm x 13.97mm | - | - | Black | - | 28 VAC/DC | Incandescent | - | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() VED2S001-00000-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Actuator Arm, Cap Required | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | - | - | ||
![]() V151S00C-1ZZ00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() TIGC50-7P-SR-A Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | TIG | - | - | - | - | 15A (AC/DC) | - | - | Solder Lug | - | Paddle | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() V8B1H0JB-BKB00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Green | - | - | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() V35AS004-9ZZ00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | SPST-NC | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Red | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() LTILA51-1S-RD-GN-FN/12V Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | LTIL | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Red | - | 12 VAC/DC | Incandescent, Green | - | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() V1D1BH01-00000-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V1D1BH01-00000-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Actuator Arm, Cap Required - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VDC | LED, Green | 12 V | QUICK CONNECT | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | Varies by Cap | ON-OFF | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() LTILA51-1C-BL-WH-C/125N Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | LTIL | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 125 VAC | Neon, White | - | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() LS1561-31-BL-BL-024 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | -17.8°C ~ 65.6°C | LS | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VAC/DC | Incandescent, Clear/Green/Red | - | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() VDB2GJDB-AAC00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VDB2GJDB-AAC00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.65 | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | LED, Green/Red | 24 V | QUICK CONNECT | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | No Marking | ON-ON | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | 0.505 inch | ||
![]() VLBAA80B-00000-000 Carling Technologies | 5 |
| - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VLBAA80B-00000-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.40 | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Actuator Arm, Cap Required - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 15 A | 24 VAC/DC | Incandescent | 24 V | QUICK CONNECT | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | Varies by Cap | (ON)-OFF-(ON) | MOMENTARY | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() V15ASW0C-AZC00-0 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V15ASW0C-AZC00-0 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 125 V | - | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Locking | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | - | - | - | QUICK CONNECT | - | - | 150,000 Cycles | ROCKER SWITCH | - | - | No Marking | ON-OFF | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | 0.505 inch |