- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | ActuatorColor | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact Function | Switch Action | Body Color | Features | Terminal Length | Product Category | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V8D2AC0B-A9C00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Red | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V2D1BC0C-ARB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Red | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() VDB2CWVB-JGV00-0 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Locking - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Red | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() VLDADHHC-CHB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | VLDADHHC-CHB00-000 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.40 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | LED, Green/Green | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | No Marking | (ON)-OFF-(ON) | MOMENTARY | - | - | 0.4 inch | - | 27.4066 mm | 0.505 inch | ||
![]() L11D1ENNE-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | L | - | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | - | - | - | - | 12 VDC | LED, Amber/Amber | - | - | - | 250,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V7DAS001-6ZZ00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | V7DAS001-6ZZ00-000 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.40 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | - | - | 12 V | QUICK CONNECT | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | No Marking | ON-OFF-(ON) | MOMENTARY | - | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() VA5AL10C-A1C11-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | VA5AL10C-A1C11-000 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 125 V | - | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.65 | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | 125 VAC | Neon, Clear | - | QUICK CONNECT | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | ON OFF, Vertical | ON-OFF | MAINTAINED | - | - | 0.4 inch | - | 27.4066 mm | 0.505 inch | ||
![]() LS1510-10-BL-BL-125 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | 28 V | -17.8°C ~ 65.6°C | LS | - | - | - | - | 15A (AC/DC) | - | - | Solder Lug | - | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 125 VAC | Neon, Red | - | - | - | 100,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() 62112271-0-9-V Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | NYLON | BLACK | - | 1000VDC V | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | - | NYLON | Carling Technologies | 62112271-0-9-V | 621 | Carling Technologies | 85 °C | - | Bulk | Active | Active | 5.78 | - | 125 V | - | 0°C ~ 85°C | 621 | EAR99 | - | 8536.50.90.40 | - | 5A (AC) | - | compliant | Solder Lug | 20.955 mm | 14.986 mm | Concave (Curved) | DPDT | On-Off-Mom | Rectangular - 19.20mm x 12.90mm | - | 100000000 Ω | Black, Red | - | - | - | - | SOLDER LUG | - | 100,000 Cycles | ROCKER SWITCH | - | 2 A | - | - | 250 V | O I | ON-OFF-(ON) | MOMENTARY | BLACK | - | - | - | - | 0.205 inch | ||
![]() V2DAB606-2RZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Gray | - | 12 VAC/DC | Incandescent, Red | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() VL5AS00W-AZB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() RGSED901-R-W-W-E Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | - | -40°C ~ 85°C | RGSC | - | - | - | - | 20A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) | DPDT | On-On | Rectangular - 28.58mm x 25.40mm | - | - | White | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | ||
![]() TIGG5B-1C-BL-NBL Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | 28 V | - | TIG | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) | DPDT | Off-On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V45AS00C-AZB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V1D1FHCB-00000-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | V1D1FHCB-00000-000 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Actuator Arm, Cap Required - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VDC | LED, Green/Red | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | Varies by Cap | ON-OFF | MAINTAINED | - | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() TIGG5M-1S-BL-FN-BLK/I-O Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | 28 V | - | TIG | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) | DPDT | Mom-On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | ||
![]() V1D2A60C-AKCME-100 Carling Technologies | 18 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Green | - | - | - | 150,000 Cycles | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() 62112271-0-E-N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | Carling Technologies | - | 50,000 Cycles | 10 | - | - | - | Carling Technologies | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | - | 0°C ~ 85°C | 621 | - | - | - | Switches | 5A (AC) | - | - | Solder Lug | - | - | Concave (Curved) | DPDT | On-Off-Mom | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | Rocker Switches | - | - | - | - | O I | - | - | - | - | - | Rocker Switches | - | - | ||
![]() V4B2HWV1-1SM00-0 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | V4B2HWV1-1SM00-0 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Locking - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | LED, Red | 28 V | QUICK CONNECT | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | No Marking | ON-ON | MAINTAINED | - | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() LTILA71-1S-BL-CL-FN/250N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | Carling Technologies | - | 50,000 Cycles | 10 | - | Illuminated | - | Carling Technologies | - | - | Carling Technologies | - | - | Bulk | - | Active | - | Tippette | 125 V | - | - | LTIL | - | - | - | Switches | 17A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 250 VAC | Neon, Clear | - | - | - | 100,000 Cycles | - | Rocker Switches | - | - | - | - | No Marking | - | - | - | - | - | Rocker Switches | - | - |