- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Actuator | Actuator Style | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Panel Cutout | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage Rating DC | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Contact Form | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Legend | Contact Function | Switch Action | Product | Lamp Type | Features | Compliance | Terminal Length | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length | Panel Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 632151-4B-4N Carling Technologies | In Stock | - | - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polysulfone | Polycarbonate (PC) | Rocker | - | Carling Technologies | - | 50000 Cycle(s) | 10 | CARLING TECHNOLOGIES INC | Illuminated | - | Carling Technologies | 632151-4B-4N | + 85 C | - | 0 C | Panel Mount | 85 °C | - | - | 19.81 mm x 12.9 mm | Active | - | 5.8 | Details | Yes | - | 28 VDC | - | 623/632 | - | Yes | EAR99 | Small-Sized Rocker Switch | - | Black | LED COLOUR IS NOT MENTIONED | 8536.50.90.65 | Switches | - | - | compliant | 12 A | Solder Lug | 20.96 mm | 12.83 mm | - | - | ON - NONE - OFF | - | - | - | - | - | - | - | - | SOLDER | GREEN LED | - | ROCKER SWITCH | SPST | Rocker Switches | Clear, Green | 16 A | - | - | 125 V | - | No Legend | - | LATCHED | Rocker Switches | LED | - | - | - | Rocker Switches | - | 18.03 mm | 20.96 mm | 12.83 mm | 16 mm | - | 0.76 mm to 3.17 mm | UL 94 V-0 | ||
![]() V5D2UTTB-00000-000 Carling Technologies | 19 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | SPDT | ON - NONE - (ON) | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | LED, Red/Red | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | - | Rocker Switches | - | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | ||
![]() VB5AS00C-00000-000 Carling Technologies | 19 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required | DPST-NO | (ON) - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | DPDT | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | - | Rocker Switches | - | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | ||
![]() V4D1AN0B-00000-000 Carling Technologies | 19 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect | - | - | Actuator Arm, Cap Required - Illuminated | SPDT | ON - NONE - ON | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | LED, Amber | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | - | Rocker Switches | - | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | ||
![]() L12B1AD01-3AZDY-300 Carling Technologies | 42 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | Carling Technologies | - | 50,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | L | - | - | - | - | - | - | - | - | Switches | 15A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) - Illuminated | SPST-NO | Off-Mom | Rectangular - 44.04mm x 22.02mm | - | - | - | - | 24 VDC | LED, Red | - | - | - | 250,000 Cycles | - | - | Rocker Switches | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | ||
![]() V1D1GTTB-00000-000 Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | - | - | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | V1D1GTTB-00000-000 | - | Carling Technologies | - | - | 85 °C | -40 °C | Bulk | - | Active | Active | 2.19 | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | EAR99 | - | - | - | - | 8536.50.90.65 | Switch Accessories | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | - | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Actuator Arm, Cap Required - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VDC | LED, Red/Red | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | Switch Actuators | - | - | - | - | - | Varies by Cap | - | ON-OFF | MAINTAINED | - | - | - | - | 0.4 inch | Switch Actuators | - | - | - | - | 27.4066 mm | - | - | - | ||
![]() V2D2GHNB-A5C00-000 Carling Technologies | 19 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | V2D2GHNB-A5C00-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | EAR99 | Contura Sealed Rocker Switch | - | - | - | 8536.50.90.65 | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 20 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | SPST-NO | (ON) - NONE - OFF | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | LED, Amber/Green | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | SPDT | Rocker Switches | - | - | - | - | - | No Marking | - | (ON)-OFF | MAINTAINED | Rocker Switches | - | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | 49.09 mm | - | - | ||
![]() TIGA61-1C-WH-FN Carling Technologies | In Stock | - | - | - | Silver | Snap In | - | - | Phenolic | Nylon 6.6 | Rocker | Cross Serrated | Carling Technologies | - | 50,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | - | Carling Technologies | - | Panel Mount | - | - | Bulk | 36.83 mm x 21.08 mm | - | Active | - | - | - | Tippette | - | - | TIG | - | - | - | Full-Sized Tippette Rocker Switch | - | - | - | - | Switches | 6A (AC) | - | - | 3 A, 6A | Quick Connect | - | - | Concave (Standard V) | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | White | - | - | - | - | - | - | 100,000 Cycles | - | SPST | Rocker Switches | - | - | - | - | - | No Marking | No Legend | - | - | Rocker Switches | - | - | - | - | Rocker Switches | - | 27.15 mm | 43.18 mm | 24.38 mm | - | - | 0.04 mm x 0.25 mm | - | ||
![]() V1D1GHNC-F9C80-100 Carling Technologies | In Stock | - | - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Amber/Green | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | - | High Beam, Vertical | - | - | - | Rocker Switches | - | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | ||
![]() W12B20001-AZZ00-000 Carling Technologies | 19 |
| - | - | Silver | Snap In | - | - | Polyamide (PA) | Nylon, Polycarbonate (PC) | Rocker | Rocker | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | 36.83 mm x 21.08 mm | - | Active | - | - | - | - | 24 VDC | -40°C ~ 85°C | W | - | - | - | Sealed Rocker Switch | - | - | - | - | Switches | 10A (DC) | IP68 - Dust Tight, Waterproof | - | 10 A | Quick Connect | - | - | Concave (Curved) | SPST-NO | (ON) - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 250,000 Cycles | - | SPST | Rocker Switches | - | - | - | - | - | No Marking | No Legend | - | - | Rocker Switches | - | - | - | - | Rocker Switches | IP68 | 54.91 mm | 42.27 mm | 25.4 mm | - | 43.78 mm | 0.813 mm to 3.175 mm | UL 94 V-0 | ||
![]() LRGSCK611-R-C-B-0/125N Carling Technologies | 43 |
| - | - | - | Snap In | - | - | - | - | Rocker | Rocker (Translucent) | Carling Technologies | - | 50,000 Cycles | 10 | - | Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | LRG | - | - | - | - | - | - | - | - | Switches | 20A (AC) | - | - | 15 A, 20 A | Quick Connect | - | - | Concave (Curved) - Illuminated | SPST | OFF - NONE - ON | Rectangular - 28.58mm x 25.40mm | - | - | Clear (White Filter/Diffuser) | - | 125 VAC | Neon, Clear/White | - | - | - | 100,000 Cycles | - | DPST | Rocker Switches | - | - | - | - | - | No Marking | No Legend | - | - | Rocker Switches | Neon | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | ||
![]() VED2UNNB-00000-000 Carling Technologies | In Stock | - | - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VED2UNNB-00000-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | - | - | Active | Active | 5.8 | - | - | - | 12 VDC | -40°C ~ 85°C | - | - | - | EAR99 | Contura Sealed Rocker Switch | - | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 20 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Actuator Arm, Cap Required - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VDC | LED, Amber/Amber | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | DPDT | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | MAINTAINED | Rocker Switches | - | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | 49.09 mm | - | - | ||
![]() V1D2GHHB-ALC63-100 Carling Technologies | In Stock | - | - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | - | - | - | - | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | V1D2GHHB-ALC63-100 | + 85 C | Carling Technologies | - 40 C | - | 85 °C | -40 °C | Bulk | 36.83 mm x 21.08 mm | Active | Active | 5.8 | - | - | Contura II & III | 12 VDC | -40°C ~ 85°C | V | - | - | EAR99 | Contura Sealed Rocker Switch | - | - | - | 8536.50.90.65 | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 20 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | LED, Green/Green | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | SPST | Rocker Switches | - | - | - | - | - | Master Light - High Beam, Vertical | - | ON-OFF | MAINTAINED | Rocker Switches | - | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | 0.505 inch | - | UL 94 V-0 | ||
![]() V15AS00B-00000-000 Carling Technologies | 12 |
| - | - | Silver | Snap In | - | - | - | - | - | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | - | - | - | Bulk | 36.83 mm x 21.08 mm | - | Active | - | - | - | Contura X & XI | - | -40°C ~ 85°C | V | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 10 A, 15 A | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | SPST | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | - | Rocker Switches | - | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() TA11B-TB-B Carling Technologies | 25 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | Carling Technologies | - | 50,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | 0°C ~ 85°C | T | - | - | - | - | - | - | - | - | Switches | 10A (AC) | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) | SPST-NO | Off-Mom | Rectangular - 28.57mm x 13.97mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | Rocker Switches | - | - | - | - | - | No Marking | - | - | - | - | - | - | UL; CSA | - | Rocker Switches | - | - | - | - | - | - | - | - | ||
![]() L21B1AD01-AMZ00-000 Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel Mount, Snap-In | - | - | - | - | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | - | Carling Technologies | L21B1AD01-AMZ00-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | Active | Active | 5.8 | Details | Yes | - | 24 VDC | -40°C ~ 85°C | L | e4 | - | - | - | Silver (Ag) | - | - | - | Switches | 15A (DC) | IP67 - Dust Tight, Waterproof | compliant | 15 A | Quick Connect | - | - | Concave (Curved) - Illuminated | DPST | ON - NONE - OFF | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | 24 VDC | LED, Red | - | - | - | 250,000 Cycles | ROCKER SWITCH | DPST | Rocker Switches | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | Rocker Switches | IP67 | - | - | - | - | - | - | - | ||
![]() VFD2UTHB-BAC5J-400 Carling Technologies | 11 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VFD2UTHB-BAC5J-400 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | EAR99 | Contura Sealed Rocker Switch | - | - | DOUBLE POLE SWITCHES | 8536.50.90.40 | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 20 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | ON - NONE - (ON) | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | LED, Green/Red | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | DPDT | Rocker Switches | - | - | - | - | - | - | - | ON-(ON) | MOMENTARY | Rocker Switches | - | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | 49.09 mm | - | - | ||
![]() V1D2A60C-AKC63-100 Carling Technologies | 11 |
| - | - | Silver | Snap In | - | - | - | - | - | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | - | - | - | Bulk | 36.83 mm x 21.08 mm | - | Active | - | - | - | Contura II & III | 12 VDC | -40°C ~ 85°C | V | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Green | - | - | - | 150,000 Cycles | - | SPST | Rocker Switches | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | Rocker Switches | - | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() TIGK5M-6S-BL-MBL Carling Technologies | 11 |
| - | - | - | Panel Mount, Snap-In | - | - | Phenolic | - | Rocker | Rocker | Carling Technologies | - | 50,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | - | Carling Technologies | - | Panel Mount | - | - | Bulk | - | - | Active | - | Details | - | - | 6 VDC to 28 VDC | - | TIG | - | - | - | Full Sized Rocker Switch | - | - | - | - | Switches | 15A (AC/DC) | - | - | 10 A, 15 A | Quick Connect | - | - | Concave (Curved) | DPST-NC | ON - NONE - (OFF) | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | DPST | Rocker Switches | - | - | - | - | - | No Marking | - | - | - | Rocker Switches | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | ||
![]() V4B1SW0B-GZB00-0 Carling Technologies | 5 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | V4B1SW0B-GZB00-0 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | - | 24 VDC | -40°C ~ 85°C | Contura® V | - | - | EAR99 | Contura Sealed Rocker Switch | - | - | - | 8536.50.90.65 | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 15 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Locking | SPDT | ON - NONE - ON | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Red | 15 A | - | - | 28 V | QUICK CONNECT | - | 150,000 Cycles | ROCKER SWITCH | SPDT | Rocker Switches | - | - | - | - | - | No Marking | - | ON-ON | MAINTAINED | Rocker Switches | - | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | 49.09 mm | - | - |