- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Panel Cutout Shape | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Current | Viewing Angle | Illumination | Mechanical Life | Switch Type | Lens Style | Lens Size | Bushing Thread | Millicandela Rating | Lens Transparency | Wavelength - Peak | Contact (DC) Max Rating R Load | Lens Color | Actuator Marking | Lamp Color | Contact Function | Switch Action | Contact (DC) Max Power Rating R Load | Features | Terminal Length | Body Height | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V1BAAV0B-A9B38-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | - | LED, Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() JHB2BP0B-A9CMH-100 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VMD1AH01-6KZM8-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | - | LED, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V1BDUJJB-AAB4G-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Solder Lug | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | - | LED, Green/Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() V1DABT0C-ARCMA-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | - | LED, Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() V1B2GJVB-AAC5L-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | - | LED, Green/Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() L18D1CHH1-3AAAV-14D Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | L | - | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 44.04mm x 22.02mm | - | - | - | - | 12 VDC | - | LED, Green/Green | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() LW2A11Z-11AY100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 28 V | -25°C ~ 85°C | LW | - | - | - | - | 4A (DC) | - | - | Quick Connect - 0.187 (4.7mm) | - | Flatted | - | - | Rectangular - 44.17mm x 22.00mm | - | - | - | - | - | - | LED, Green | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.48mm | - | ||
![]() VP166-B22AA-DX1DR Carling Technologies | In Stock | - | - | 4 Weeks | - | NO | PANEL MOUNT | - | - | 1500VRMS V | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VP166-B22AA-DX1DR | - | 85 °C | -40 °C | - | Active | - | 5.79 | - | - | - | - | EAR99 | - | DOUBLE POLE SWITCHES | - | - | - | compliant | - | 20.828 mm | ROCKER | - | - | - | 0.01 mΩ | 50000000 Ω | - | - | - | - | - | - | WIRE | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.4066 mm | 0.505 inch | - | ||
![]() W18D2DCC3-C77Y9-1Z2 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | W | - | - | - | - | 10A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.110 (2.8mm) | - | Concave (Curved) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | - | LED, Red/Red | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | Parking Brake, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() J3A2UT0B-A9C70-100 Carling Technologies | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V2D2GTHB-AACMG-400 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V2D2GTHB-AACMG-400 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | - | LED, Green/Red | 12 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | - | - | (ON)-OFF | MAINTAINED | - | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() W17D2BC03-C7ZMJ-100 Carling Technologies | 47 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | W | - | - | - | - | 10A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.110 (2.8mm) | - | Concave (Curved) - Illuminated | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | - | LED, Red | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | Parking Brake, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() VDB2UJJB-AACA8-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | - | LED, Green/Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() L11E1DN01-ABZ55-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | L | - | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | 12 VDC | - | LED, Amber | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() V1DABT0C-ARCDF-2DG Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | - | LED, Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | High Beam - Master Light , Horizontal | - | - | - | - | - | - | - | - | - | ||
![]() VP1TT-B11RR-5G15G Carling Technologies | In Stock | - | - | - | - | - | - | - | Rectangle | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | VP | - | LED | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | - | - | - | 12V | - | - | - | 20mA | - | - | - | - | Square with Flat Top | - | - | - | Clear | - | - | Red | - | Red | - | - | - | - | - | - | - | DC | ||
![]() VP1HT-B1199-861BV Carling Technologies | In Stock | - | - | - | - | - | - | - | Rectangle | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | VP | - | LED | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | - | - | - | 12V | - | - | - | 20mA | - | - | - | - | Square with Flat Top | - | - | - | Clear | - | - | White | - | Green, Red | - | - | - | - | - | - | - | DC | ||
![]() V1B1H011-1ZK00-13F Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 125 VAC | - | Neon, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | High Beam - Standby, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() LRGSCK511-C-R-B-B/012V Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | LGR | - | - | - | - | 20A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 28.58mm x 25.40mm | - | - | Clear (Red Filter/Diffuser) | - | 12 VAC/DC | - | Incandescent, Clear/Red | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | ON OFF, Horizontal | - | - | - | - | - | - | - | - | - |