- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Panel Cutout Shape | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Type | Additional Feature | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Termination Type | Current | Viewing Angle | Mechanical Life | Switch Type | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Actuator Marking | Lamp Color | Contact (DC) Max Power Rating R Load | Features | Terminal Length | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V1B2AJ01-1LZDZ-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | 24 VDC | - | LED, Green | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | High Beam - Standby, Vertical | - | - | - | - | - | - | ||
![]() V651S001-1ZZ8F-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | High Beam - Standby, Vertical | - | - | - | - | - | - | ||
![]() V1DABC0G-A9HMC-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Gray | 12 VDC | - | LED, Red | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() VP1JJ-16699-FM2FM Carling Technologies | In Stock | - | - | 4 Weeks | - | NO | PANEL MOUNT | Rectangle | 1500VRMS V | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VP1JJ-16699-FM2FM | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | - | VP | EAR99 | LED | DOUBLE POLE SWITCHES | - | - | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | ROCKER | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | 0.01 mΩ | 50000000 Ω | - | - | 24V | - | QUICK CONNECT | 20mA | - | - | ROCKER SWITCH | Oval with Flat Top | - | - | Diffused | - | White | - | Green | - | - | 0.4 inch | 27.4066 mm | DC | ||
![]() V8B1S00C-AZH84-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Gray | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() VP1TN-B1199-DN1T7 Carling Technologies | In Stock | - | - | 4 Weeks | - | - | - | Rectangle | 1500VRMS V | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VP1TN-B1199-DN1T7 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | - | VP | EAR99 | LED | DOUBLE POLE SWITCHES | - | - | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | ROCKER | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | 0.01 mΩ | 50000000 Ω | - | - | 12V | - | - | 20mA | - | - | ROCKER SWITCH | Square with Flat Top | - | - | Clear | - | White | - | Amber, Red | - | - | - | 27.4066 mm | DC | ||
![]() V6D2S00C-AZC8V-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() W49B2KJJ1-A793B-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | W | - | - | - | 10A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.110 (2.8mm) | - | Concave (Curved) - Illuminated | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | 24 VDC | - | LED, Green/Green | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | Parking Brake, Vertical | - | - | - | - | - | - | ||
![]() VP1NT-B2255-701MN Carling Technologies | 44 |
| - | - | - | - | - | Rectangle | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | VP | - | LED | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | - | - | 12V | - | - | 20mA | - | - | - | Square with Flat Top | - | - | Diffused | - | Clear | - | Amber, Red | - | - | - | - | DC | ||
![]() TA203-TB-W/I-O Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | T | - | - | - | 15A (AC) | - | - | Quick Connect - 0.187 (4.7mm) | - | Concave (Standard V) | SPST | On-Off | Rectangular - 28.57mm x 13.97mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | O I | - | - | - | - | - | - | ||
![]() V1D1AN0B-A9BJ4-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | 12 VDC | - | LED, Amber | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() VP160-B1ZRZ-70100 Carling Technologies | In Stock | - | - | - | - | - | - | Rectangle | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | VP | - | Incandescent | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | - | - | 12V | - | - | - | - | - | - | Square with Flat Top | - | - | Clear | - | Red | - | - | - | - | - | - | DC | ||
![]() V1D1GHCC-AABF1-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | 12 VDC | - | LED, Green/Red | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() V4B2CWVB-G3A32-1 Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Locking - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Red | 24 VDC | - | LED, Red | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | High Beam, Vertical | - | - | - | - | - | - | ||
![]() W28D2DHH1-J7745-148 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | W | - | - | - | 10A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.110 (2.8mm) | - | Concave (Curved) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | 12 VDC | - | LED, Green/Green | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | Parking Brake, Vertical | - | - | - | - | - | - | ||
![]() V1B2UJV4-J99B3-1B3 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Paddle - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | 24 VDC | - | LED, Green/Red | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | High Beam - Standby, Vertical | - | - | - | - | - | - | ||
![]() J5A2S0TB-BRC70-100 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLB2H0JC-B9C86-200 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | 24 VDC | - | LED, Green | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | High Beam - Master Light , Horizontal | - | - | - | - | - | - | ||
![]() V6B2DVV1-199Y6-1Y7 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | 24 VDC | - | LED, Red/Red | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | High Beam - Standby, Vertical | - | - | - | - | - | - | ||
![]() VJD1DHHC-GAC48-2MC Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | 12 VDC | - | LED, Green/Green | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | High Beam - Low Beam, Horizontal | - | - | - | - | - | - |