- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Panel Cutout Shape | Brand | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Max Voltage Rating (AC) | Termination Type | Current | Throw Configuration | Viewing Angle | Mechanical Life | Switch Type | Lens Style | Illumination Type | Lens Size | Product Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Actuator Marking | Lamp Color | Contact Function | Switch Action | Contact (DC) Max Power Rating R Load | Features | Terminal Length | Product Category | Body Height | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SM-WMSP1-R2-M6GET/R Carling Technologies | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 125 V | 28 V | -30°C ~ 85°C | - | 1S | - | - | - | - | - | - | - | - | 3A (AC/DC) | - | - | PC Pin | - | Concave (Curved) | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ||
![]() V451S00B-00000-000 Carling Technologies | In Stock | - | - | - | Panel | Panel Mount, Snap-In | - | - | - | - | Cadmium, Silver, Tin | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | Compliant | - | 125 V | - | -40°C ~ 85°C | Bulk | - | Quick Connect | - | - | 85 °C | -40 °C | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | Actuator Arm, Cap Required | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | 250 V | - | - | SPDT | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | No | - | ||
![]() TILA5B-1C-WH-B Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | Non-Compliant | - | 125 V | 28 V | -40°C ~ 85°C | - | TIL | Quick Connect | - | - | - | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250" (6.3mm) | - | Concave (Standard V) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | White | - | - | - | 250 V | - | - | SPST | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ||
![]() VL52S001-6ZZ00-000 Carling Technologies | In Stock | - | - | - | Panel | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | Cadmium, Silver, Tin | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | VL52S001-6ZZ00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | Compliant | - | 125 V | - | -40°C ~ 85°C | - | - | Quick Connect | EAR99 | - | 85 °C | -40 °C | DOUBLE POLE SWITCHES | 8536.50.90.40 | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250" (6.3mm) | 20.828 mm | Convex (Reverse V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | - | - | - | QUICK CONNECT | - | DPDT | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | No Marking | - | (ON)-OFF-(ON) | MOMENTARY | - | - | 0.4 inch | - | 27.4066 mm | - | - | ||
![]() L12E1AN01-3AZAG-100 Carling Technologies | 49 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | L | - | - | - | - | - | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | Concave (Curved) - Illuminated | SPST-NO | Off-Mom | Rectangular - 44.04mm x 22.02mm | - | - | - | 12 VDC | - | LED, Amber | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | - | - | ||
![]() VGF1GHT1-1AP00-000 Carling Technologies | 35 |
| - | 4 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | - | Carling Technologies | VGF1GHT1-1AP00-000 | Carling Technologies | - | - | Bulk | Active | Active | 5.8 | - | - | - | 14 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | 6A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250" (6.3mm) | - | Concave (Standard V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | 12 VDC | - | LED, Green/Red | - | - | - | - | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ||
![]() L72B1S001-00000-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | - | L | - | - | - | - | - | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | Actuator Arm, Cap Required | DP3T | On-On-On | Rectangular - 44.04mm x 22.02mm | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ||
![]() LTILC6U-6S-BL-GN/RC-NBL/12V/INDP Carling Technologies | In Stock | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | 10 | - | Illuminated | - | Carling Technologies | - | Carling Technologies | - | - | Bulk | - | Active | - | - | Tippette | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | ||
![]() V1D1AN0B-A9CMJ-100 Carling Technologies | 49 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | 12 VDC | - | LED, Amber | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | - | ||
![]() LTA111-TR-B/12V Carling Technologies | In Stock | - | - | - | Panel | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | Compliant | - | 125 V | - | 0°C ~ 85°C | Bulk | LTA | Quick Connect | - | - | 85 °C | 0 °C | - | - | - | 10A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | - | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 28.57mm x 13.97mm | - | - | Red | 12 VAC/DC | - | Incandescent, Red | 250 V | - | - | SPST | - | 100,000 Cycles | - | - | Lamp | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | No | - | ||
![]() V4D2UNNB-BAC5R-100 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | 12 VDC | - | LED, Amber/Amber | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | - | ||
![]() VP1HT-B11KR-Y3100 Carling Technologies | In Stock | - | - | 4 Weeks | - | - | - | - | Rectangle | - | - | 1500VRMS V | - | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | VP1HT-B11KR-Y3100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | - | - | - | - | VP | - | EAR99 | LED | - | - | DOUBLE POLE SWITCHES | - | - | - | - | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | ROCKER | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | 0.01 mΩ | 50000000 Ω | - | - | 12V | - | - | - | 20mA | - | - | - | ROCKER SWITCH | Square with Flat Top | - | - | - | - | Clear | - | Green, Red | - | Green, Red | - | - | - | - | - | - | 27.4066 mm | - | DC | ||
![]() V4B1DPPC-AACM4-300 Carling Technologies | 49 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | 24 VDC | - | LED, Amber/Amber | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | High Beam - Master Light , Vertical | - | - | - | - | - | - | - | - | - | - | ||
![]() JJA2BH0B-A9CMH-100 Carling Technologies | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L11B1AJ01-A7Z4S-100 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | - | L | - | - | - | - | - | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | - | - | Black | 24 VDC | - | LED, Green | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | - | - | ||
![]() V6D1D66B-ASC00-000-XG Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VDB1AJ0B-A9C3M-100 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | 24 VDC | - | LED, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | - | ||
![]() V4D2GHTB-AAC80-100 Carling Technologies | 49 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | 12 VDC | - | LED, Green/Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | - | ||
![]() VLD11H0C-A9CBY-100 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | 12 VDC | - | LED, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | - | ||
![]() V1D1A60B-GPC77-100 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | 12 VAC/DC | - | Incandescent, Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | - | - | - | - | - |