- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Panel Cutout Shape | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Current | Viewing Angle | Illumination | Mechanical Life | Switch Type | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Contact (DC) Max Rating R Load | Lens Color | Actuator Marking | Lamp Color | Contact Function | Switch Action | Contact (DC) Max Power Rating R Load | Features | Terminal Length | Body Height | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V4D2G66B-ALC63-100 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V4D2G66B-ALC63-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VAC/DC | - | Incandescent, Green/Green | 12 V | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | ON-ON | MAINTAINED | - | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() VED11601-1LZMF-100 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VED11601-1LZMF-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Concave (Standard V) - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VAC/DC | - | Incandescent, Green | 12 V | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | - | - | MAINTAINED | - | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() VP1NT-B1199-2J1Y3 Carling Technologies | In Stock | - | - | - | - | - | - | Rectangle | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | VP | - | LED | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | - | - | - | 12V | - | - | - | 20mA | - | - | - | - | Square with Flat Top | - | - | Clear | - | - | White | - | Amber, Red | - | - | - | - | - | - | - | DC | ||
![]() VDB2UPVB-G9C58-400 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VDB2UPVB-G9C58-400 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | - | LED, Amber/Red | 24 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | Low Beam - High Beam, Horizontal | - | ON-ON | MAINTAINED | - | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() V1D2GH6B-EKC4U-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | - | Incandescent, Green/LED, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | High Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() L11D1BWNJ-P7ADH-3 Carling Technologies | 12 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | L | - | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Locking - Illuminated | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | 12 VDC | - | LED, Amber | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() V1D1B60B-CMCU9-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | - | Incandescent, Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() V1D1666B-AYC9B-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V1D1666B-AYC9B-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VAC/DC | - | Incandescent, Blue/Blue | 12 V | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | ON-OFF | MAINTAINED | - | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() V4B2UJJB-AAC63-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | - | LED, Green/Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() L15E1S001-AZZ81-100 Carling Technologies | 42 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | L | - | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) | SPDT | On-Mom | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() 622252-BB-ND Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 28 V | 0°C ~ 85°C | 622 | - | - | - | - | 12A (DC) | - | - | Quick Connect - 0.187 (4.7mm) | - | Flat | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | - | ||
![]() L11D1CHH1-3AA53-1EK Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | L | - | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | - | - | - | - | 12 VDC | - | LED, Green/Green | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() VLD2UNTB-699BG-1BG Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VLD2UNTB-699BG-1BG | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.40 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | - | LED, Amber/Red | 12 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | - | (ON)-OFF-(ON) | MOMENTARY | - | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() V4B1A80B-AKBMH-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VAC/DC | - | Incandescent, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() V4D2S001-1ZZ9T-300 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Standby - High Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() L14B1AD01-3AZ53-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | L | - | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | SPDT | On-On | Rectangular - 44.04mm x 22.02mm | - | - | - | - | 24 VDC | - | LED, Red | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() V812UJJB-AACDC-100 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V812UJJB-AACDC-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 28 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.40 | 0.4VA (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | 24 VDC | - | LED, Green/Green | - | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | (ON)-OFF-(ON) | MOMENTARY | - | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() VAB1BD0C-A9CMB-100 Carling Technologies | 17 |
| - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VAB1BD0C-A9CMB-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | - | LED, Red | 24 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | ON-OFF | MAINTAINED | - | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() V1D2AH0B-PZC46-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | - | LED, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() J3A2U60B-ARC70-400 Carling Technologies | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |