- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Panel Cutout Shape | ActuatorColor | Dielectric Withstand Volts | ElectricalLife | For Use With/Related Products | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Current | Accessory Type | Viewing Angle | Illumination | Mechanical Life | Switch Type | Lens Style | Lens Size | Millicandela Rating | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Lens Transparency | Wavelength - Peak | Contact (DC) Max Rating R Load | Lens Color | Contact Voltage(AC)-Max | Actuator Marking | Lamp Color | Contact Function | Switch Action | Body Color | Contact (DC) Max Power Rating R Load | Features | Terminal Length | Body Height | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VEB2UJVC-AAC80-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | - | LED, Green/Red | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | - | ||
![]() L12D1CHN1-3A553-1EK Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | L | - | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) - Illuminated | SPST-NO | Off-Mom | Rectangular - 44.04mm x 22.02mm | - | - | - | - | 12 VDC | - | LED, Amber/Green | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | - | - | ||
![]() VP1R0-B2ZSZ-MN100 Carling Technologies | In Stock | - | - | 4 Weeks | - | - | - | - | Rectangle | - | 1500VRMS V | - | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VP1R0-B2ZSZ-MN100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | - | VP | EAR99 | LED | DOUBLE POLE SWITCHES | - | - | - | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | ROCKER | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | 0.01 mΩ | 50000000 Ω | - | - | - | 2V | - | - | - | 20mA | - | - | - | - | ROCKER SWITCH | Square with Flat Top | - | - | - | - | Diffused | - | - | Red | - | - | Red | - | - | - | - | - | - | 27.4066 mm | - | DC | ||
![]() V8B2UPP1-699Y9-1Z2 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V8B2UPP1-699Y9-1Z2 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.40 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | - | LED, Amber/Amber | 28 V | QUICK CONNECT | - | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | - | - | High Beam - Standby, Vertical | - | (ON)-OFF-(ON) | MOMENTARY | - | - | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() VDB2AJ0B-A9CG4-100 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VDB2AJ0B-A9CG4-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | - | LED, Green | 24 V | QUICK CONNECT | - | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | ON-ON | MAINTAINED | - | - | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() VLBAS00C-CZC1F-100 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VLBAS00C-CZC1F-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.40 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | - | - | - | 24 V | QUICK CONNECT | - | - | - | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | (ON)-OFF-(ON) | MOMENTARY | - | - | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() V1D2AH0B-A9C3F-200 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | - | LED, Green | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | High Beam - Master Light , Horizontal | - | - | - | - | - | - | - | - | - | - | ||
![]() L14B1AP01-3AZ53-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | L | - | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) - Illuminated | SPDT | On-On | Rectangular - 44.04mm x 22.02mm | - | - | - | - | 24 VDC | - | LED, Amber | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | - | - | ||
![]() LTIGM51-6S-BL-LU/GN-NBL/18V Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | - | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 18 VAC/DC | - | Incandescent, Blue/Green | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ||
![]() V1B2UJVC-AAC77-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | - | LED, Green/Red | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | - | ||
![]() V3DAA60B-A9SMN-100 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V3DAA60B-A9SMN-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.40 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | SPST-NC | On-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Red | 20 A | 12 VAC/DC | - | Incandescent, White | 12 V | QUICK CONNECT | - | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | ON-(OFF) | MOMENTARY | - | - | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() 62112916-0-B-N Carling Technologies | 214 | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | NYLON | - | BLACK | 1000VDC V | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | NYLON | Carling Technologies | 62112916-0-B-N | Carling Technologies | 85 °C | - | Bulk | Active | Active | 5.8 | 125 V | - | 0°C ~ 85°C | 621 | EAR99 | - | - | - | 8A (AC) | - | compliant | Solder Lug | 20.955 mm | 14.986 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | 100000000 Ω | Black | - | - | - | - | - | SOLDER LUG | - | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | - | - | 4 A | - | - | - | - | - | 250 V | ON OFF, Horizontal | - | ON-OFF | MAINTAINED | BLACK | - | - | 0.315 inch | - | 0.205 inch | - | ||
![]() V1D1160B-BJC7M-400 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | - | Incandescent, Green | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIGK91-7P-SR-A/.156 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | - | TIG | - | - | - | - | 15A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Paddle | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ||
![]() J2A2UT0B-ARS70-200 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LLA7ZMG-100 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | L Series | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Actuator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VP180-B1ZRZ-9E100 Carling Technologies | In Stock | - | - | - | - | - | - | - | Rectangle | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | VP | - | Incandescent | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | Square with Flat Top | - | - | - | - | Clear | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | DC | ||
![]() V1D1GHCC-AAB3M-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | - | LED, Green/Red | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | - | ||
![]() L12E3ENN1-3AAEK-1EK Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | L | - | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.187 (4.7mm) | - | - | Concave (Curved) - Illuminated | SPST-NO | Off-Mom | Rectangular - 44.04mm x 22.02mm | - | - | - | - | 12 VDC | - | LED, Amber/Amber | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | - | - | ||
![]() L26D1AH01-A7ZMF-1AF Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | L | - | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) - Illuminated | DPDT | On-Off-On | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | 12 VDC | - | LED, Green | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | - | - |