- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating DC | Operating Temperature | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Actuator Marking | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VGD2YHHB-00000-000 Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | - | Active | 12 V | -40°C ~ 85°C | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Green/Green | 150,000 Cycles | Varies by Cap | - | ||
![]() VSD2H0H4-1ZK00-1UW Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 12 V | -40°C ~ 85°C | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | High Beam - Standby, Vertical | - | ||
![]() V8B2KJJB-GAC00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 24 V | -40°C ~ 85°C | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green/Green | 150,000 Cycles | No Marking | - | ||
![]() V1B2AV0B-G8C63-100 Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 24 V | -40°C ~ 85°C | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red | 150,000 Cycles | High Beam - Low Beam, Vertical | - | ||
![]() VAB1BJ0C-A4C11-000 Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 24 V | -40°C ~ 85°C | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | ON OFF, Vertical | - | ||
![]() VLD1A60B-CGC00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 12 V | -40°C ~ 85°C | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Green | 150,000 Cycles | No Marking | - | ||
![]() V1D1S00B-AZCMT-100 Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 12 V | -40°C ~ 85°C | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | Master Light - High Beam, Vertical | - | ||
![]() V8D1KHTB-AAB00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 12 V | -40°C ~ 85°C | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Red | 150,000 Cycles | No Marking | - | ||
![]() VLBASW0B-AZ400-0 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 24 V | -40°C ~ 85°C | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Locking | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | No Marking | - | ||
![]() VGD2AN01-19Z45-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 12 V | -40°C ~ 85°C | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber | 150,000 Cycles | High Beam - Standby, Vertical | - | ||
![]() V1D2AH0C-FA8CNS-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 12 V | -40°C ~ 85°C | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | Interior Light, Vertical | - | ||
![]() VDB1LD0C-C1B00-000 Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 24 V | -40°C ~ 85°C | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red | 150,000 Cycles | No Marking | - | ||
![]() VLBAS004-1ZZ5T-15V Carling Technologies | 21 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 24 V | -40°C ~ 85°C | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | High Beam - Standby, Vertical | - | ||
![]() VDD2GTT1-4AP00-000 Carling Technologies | 21 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 12 V | -40°C ~ 85°C | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Red | 12 VDC | LED, Red/Red | 150,000 Cycles | No Marking | - | ||
![]() VKB2AV0B-00000-000 Carling Technologies | 12 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 24 V | -40°C ~ 85°C | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Red | 150,000 Cycles | Varies by Cap | - | ||
![]() V1D2HW6B-BDE00-0 Carling Technologies | 12 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 12 V | -40°C ~ 85°C | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Locking - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Gray | 12 VAC/DC | Incandescent, Amber | 150,000 Cycles | No Marking | - | ||
![]() V8D2SW0B-AZ4UT-1 Carling Technologies | 12 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 12 V | -40°C ~ 85°C | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Locking | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | High Beam, Vertical | - | ||
![]() VFB2AP0B-A9BD9-100 Carling Technologies | 12 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 24 V | -40°C ~ 85°C | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber | 150,000 Cycles | Master Light - High Beam, Vertical | - | ||
![]() VLD2GHNC-AAC00-000 Carling Technologies | 21 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 12 V | -40°C ~ 85°C | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Green | 150,000 Cycles | No Marking | - | ||
![]() V1B2S00C-CZS00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 24 V | -40°C ~ 85°C | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Red | - | - | 150,000 Cycles | No Marking | - |