- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Actuator Marking | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VJD2UHTB-AACM4-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Red | 150,000 Cycles | Master Light - High Beam, Vertical | - | ||
![]() V8D1BC0B-A9B40-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | Master Light - High Beam, Vertical | - | ||
![]() VLD2H061-6ZV8V-100 Carling Technologies | 12 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Blue | 150,000 Cycles | High Beam - Standby, Vertical | - | ||
![]() V1D1BT0B-GPCAL-100 Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | High Beam - Low Beam, Vertical | - | ||
![]() V2BAH0JC-00000-000 Carling Technologies | 12 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Green | 150,000 Cycles | Varies by Cap | - | ||
![]() V151A60C-ARB00-000 Carling Technologies | 21 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 125 V | - | -40°C ~ 85°C | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Red | 150,000 Cycles | No Marking | - | ||
![]() V6D1KTTB-Z4C00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red/Red | 150,000 Cycles | No Marking | - | ||
![]() V1BAA80B-A9BMB-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VAC/DC | Incandescent, White | 150,000 Cycles | Master Light - High Beam, Vertical | - | ||
![]() V1D1CWT1-14D00-0 Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Locking - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | No Marking | - | ||
![]() V8D1FNNB-AFC00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Amber | 150,000 Cycles | No Marking | - | ||
![]() V1D1S00B-AZC6R-400 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | ||
![]() VMC2A704-6KZ00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 18 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | Black | 18 VAC/DC | Incandescent, Green | 150,000 Cycles | No Marking | - | ||
![]() V1B2AP0B-PZC4T-100 Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber | 150,000 Cycles | High Beam - Low Beam, Vertical | - | ||
![]() VAD2S004-6ZZ00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | No Marking | - | ||
![]() VDD1AN0C-GDC00-000 Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber | 150,000 Cycles | No Marking | - | ||
![]() VJB1AJ0C-00000-000 Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Green | 150,000 Cycles | Varies by Cap | - | ||
![]() V4D1A70B-00000-000 Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | 18 VAC/DC | Incandescent | 150,000 Cycles | Varies by Cap | - | ||
![]() L11D1SW0J-PZE00-0 Carling Technologies | 12 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | - | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | Locking | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | Black | - | - | 250,000 Cycles | No Marking | - | ||
![]() L68D1EHN1-3A550-1EK Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | L | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | DPDT | On-On-Off, On-Off-Off | Rectangular - 44.04mm x 22.02mm | - | 12 VDC | LED, Amber/Green | 250,000 Cycles | Low Beam, Vertical | - | ||
![]() V4B2AJ0B-A9C00-000 Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | No Marking | - |