- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Actuator Marking | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VRB2U884-00000-000 Carling Technologies | 41 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DP3T | Mom-On-On | Rectangular - 36.83mm x 21.08mm | - | 24 VAC/DC | Incandescent | 150,000 Cycles | Varies by Cap | - | ||
![]() VMD2UHN4-63300-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Green | 150,000 Cycles | No Marking | - | ||
![]() VLB2UVV1-00000-000 Carling Technologies | 11 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Red/Red | 150,000 Cycles | Varies by Cap | - | ||
![]() RGSCD901-R-R-B-0 Carling Technologies | 41 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 125 V | - | -40°C ~ 85°C | RGSC | 20A (AC) | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) | DPST | On-On | Rectangular - 28.58mm x 25.40mm | - | - | - | 100,000 Cycles | No Marking | - | ||
![]() V1D2AH0B-A9CDE-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | Master Light - High Beam, Vertical | - | ||
![]() VDBBAD0C-GMC00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red | 150,000 Cycles | No Marking | - | ||
![]() V5B2DJJC-00000-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Green/Green | 150,000 Cycles | Varies by Cap | - | ||
![]() L24B1AJ0E-A1Z00-000 Carling Technologies | 41 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | L | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | DPDT | On-On | Rectangular - 44.04mm x 22.02mm | Black | 24 VDC | LED, Green | 250,000 Cycles | No Marking | - | ||
![]() V1B2KVVB-ASC00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red/Red | 150,000 Cycles | No Marking | - | ||
![]() V2D1GHHB-AAC00-000 Carling Technologies | 11 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | No Marking | - | ||
![]() VJD2UCCC-GSC00-000 Carling Technologies | 11 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red/Red | 150,000 Cycles | No Marking | - | ||
![]() V1D1BT0B-A9CM4-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | Master Light - High Beam, Vertical | - | ||
![]() V8B1S001-1ZZ84-200 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | High Beam - Standby, Horizontal | - | ||
![]() VGD2AH0C-A9CUW-100 Carling Technologies | 11 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | Master Light - High Beam, Vertical | - | ||
![]() V1DAS00C-AZCAC-100 Carling Technologies | 11 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | Master Light - High Beam, Vertical | - | ||
![]() V6B2DVV1-6RR00-000 Carling Technologies | 41 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red/Red | 150,000 Cycles | No Marking | - | ||
![]() W11D2AC01-A7ZY3-100 Carling Technologies | 41 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | W | 10A (DC) | IP68 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 250,000 Cycles | Parking Brake, Vertical | - | ||
![]() V1D2AH0B-A9CM4-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | Master Light - High Beam, Vertical | - | ||
![]() V2B2UPJ6-7FL00-000 Carling Technologies | 11 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Gray | 24 VDC | LED, Amber/Green | 150,000 Cycles | No Marking | - | ||
![]() VDD2DHTC-FAC00-000 Carling Technologies | 41 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Red | 150,000 Cycles | No Marking | - |