- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Panel Cutout | Product Status | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Actuator Marking | Product | Features | Product Category | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VL51S006-6ZZ00-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VEB2AJ0C-A9CTL-300 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | - | - | High Beam - Master Light , Vertical | - | - | - | - | - | ||
![]() V6DAKNNC-00000-000 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Amber/Amber | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | ||
![]() V1D2GNTC-AAC55-100 Carling Technologies | 49 |
| - | Silver | Panel Mount, Snap-In | Carling Technologies | 100,000 Cycles | 10 | Non-Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | Bulk | 36.83 mm x 21.08 mm | Active | Contura II & III | - | 12 V | -40°C ~ 85°C | Contura Sealed Rocker Switch | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 20 A | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Red | 150,000 Cycles | SPST | Rocker Switches | Master Light - High Beam, Vertical | Rocker Switches | - | Rocker Switches | IP66, IP68 | UL 94 V-0 | ||
![]() VA1FS001-1ZZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 28 V | -40°C ~ 85°C | - | - | 0.4VA (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | Concave (Standard V) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VJD14HHB-00000-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Green/Green | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | ||
![]() V151B101-4RZ00-000 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Red | 125 VAC | Neon, Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V451A10C-AMB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 125 VAC | Neon, Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V1B2UJPB-GAC98-33H Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber/Green | 150,000 Cycles | - | - | Low Beam - High Beam, Vertical | - | - | - | - | - | ||
![]() V1D2AN0B-PZC61-100 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber | 150,000 Cycles | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | ||
![]() VA42S00B-GZC00-000 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V8D1AH0B-AKBMD-100 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | ||
![]() V1D2HYTB-UBD00-0 Carling Technologies | 41 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Locking - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VJD2UHHB-GLC00-000 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VJD2UCCC-C2C00-000 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red/Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VRD2AT01-69Z67-300 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DP3T | Mom-On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | - | Standby - High Beam, Vertical | - | - | - | - | - | ||
![]() V8D2UHHB-AAC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VGD2GHNB-A5C00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V8B1WJJB-AHC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green/Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VLD2S00G-AZH00-000 Carling Technologies | In Stock | - | - | Silver | Panel Mount, Snap-In | Carling Technologies | 100,000 Cycles | 10 | Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | Bulk | 36.83 mm x 21.08 mm | Active | Contura II & III | - | 12 V | -40°C ~ 85°C | Contura Sealed Rocker Switch | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Gray | - | - | 150,000 Cycles | DPDT | Rocker Switches | No Marking | Rocker Switches | - | Rocker Switches | IP66, IP68 | UL 94 V-0 |