- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Panel Cutout | Product Status | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Actuator Marking | Product | Features | Product Category | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VAB2AP0B-G8C3F-100 Carling Technologies | In Stock | - | - | Silver | Panel Mount, Snap-In | - | 100,000 Cycles | - | Illuminated | - | + 85 C | Carling Technologies | - 40 C | Bulk | 36.83 mm x 21.08 mm | Active | - | - | 24 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber | 150,000 Cycles | DPST | - | High Beam - Low Beam, Vertical | Rocker Switches | - | - | IP66, IP68 | - | ||
![]() V852S001-JZZ00-000 Carling Technologies | 37 |
| - | Silver | Panel Mount, Snap-In | Carling Technologies | 100,000 Cycles | 10 | Non-Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | Bulk | 36.83 mm x 21.08 mm | Active | Contura XII | 125 V | - | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Paddle | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | SPDT | Rocker Switches | No Marking | Rocker Switches | - | Rocker Switches | IP66, IP68 | UL 94 V-0 | ||
![]() V1B2GJJ1-68900-3CY Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green/Green | 150,000 Cycles | - | - | Standby - High Beam, Vertical | - | - | - | - | - | ||
![]() VJD2DHHC-GACDF-148 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | ||
![]() V3DBS00B-00000-000 Carling Technologies | 37 |
| - | Silver | Panel Mount, Snap-In | Carling Technologies | 100,000 Cycles | 10 | Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | Bulk | 36.83 mm x 21.08 mm | Active | - | - | 12 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 20 A | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required | SPST-NC | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | 150,000 Cycles | SPST | Rocker Switches | Varies by Cap | Rocker Switches | - | Rocker Switches | IP66, IP68 | UL 94 V-0 | ||
![]() V1B2GJJ1-68900-3DF Carling Technologies | In Stock | - | - | Silver | Panel Mount, Snap-In | Carling Technologies | 100,000 Cycles | 10 | Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | Bulk | 36.83 mm x 21.08 mm | Active | - | - | 24 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 15 A | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green/Green | 150,000 Cycles | SPST | Rocker Switches | Standby - High Beam, Vertical | Rocker Switches | - | Rocker Switches | IP66, IP68 | UL 94 V-0 | ||
![]() VJ51D11B-1EK00-000 Carling Technologies | 37 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 125 VAC | Neon, Amber/Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V2B2AJ01-69Z00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V6D1AT01-6RZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V1D1Z06B-BKH2Z-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Gray | 12 VAC/DC | Incandescent, Green | 150,000 Cycles | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | ||
![]() V8MES00C-GZC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 0.4VA (DC), 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | Convex (Reverse V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V2D2S00B-GZCAD-400 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | Low Beam - High Beam, Horizontal | - | - | - | - | - | ||
![]() V1DABT0B-CMB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V8B1AD04-J4Z00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Paddle - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VMD2A601-1RZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VLDAA601-2VZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Gray | 12 VAC/DC | Incandescent, Blue | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VMDJBC0B-G8CUH-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | ||
![]() V6D1DCHB-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Green/Red | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | ||
![]() L1211S001-AZZAD-100 Carling Technologies | 21 |
| - | - | Panel Mount, Snap-In | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 28 V | -40°C ~ 85°C | L | - | - | 0.4VA (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 44.04mm x 22.02mm | Black | - | - | 250,000 Cycles | - | - | Low Beam, Vertical | - | - | - | - | - | ||
![]() V8B1000C-AZB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - |