- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Actuator Style | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rating DC | Operating Temperature | Series | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Actuator Marking | Product | Features | Product Category | IP Rating | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 632151-2B-4B Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 28 V | 0°C ~ 85°C | 632 | - | - | - | 12A (DC) | - | - | Solder Lug | Flat - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | Clear (Red Filter/Diffuser) | 24 VDC | LED, Clear/Red | 100,000 Cycles | - | - | ON OFF, Horizontal | - | - | - | - | - | ||
![]() V8D1AN0B-CBB00-000 Carling Technologies | 40 |
| - | Silver | Panel Mount, Snap-In | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | Carling Technologies | 100,000 Cycles | 10 | Non-Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | Panel Mount | Bulk | Active | 12 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Black | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 20 A | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber | 150,000 Cycles | SPDT | Rocker Switches | No Marking | Rocker Switches | - | Rocker Switches | IP66, IP68 | 49.09 mm | ||
![]() V1D2H0TB-B9B8J-300 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | - | High Beam - Master Light , Vertical | - | - | - | - | - | ||
![]() VGD1S00B-GZC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VGD2AH0C-G8CMP-300 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | - | - | Low Beam - High Beam, Vertical | - | - | - | - | - | ||
![]() V6DAS00C-AZB00-000 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | - | Active | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V6B2AD0B-00000-000 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Red | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | ||
![]() VDD2HWTB-A8DVV-1 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Locking - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | - | High Beam, Vertical | - | - | - | - | - | ||
![]() V6DBDNNC-14400-000 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Amber | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V6D1JCCB-00000-000 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Red/Red | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | ||
![]() V6DCS00C-AZB00-000 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Solder Lug | Convex (Reverse V) | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VLBASW0B-AZ100-0 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Locking | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V6G1DGG4-64400-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 6 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 6 VDC | LED, Green/Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V2B2UPVB-FA9CNN-100 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber/Red | 150,000 Cycles | - | - | Interior Light, Vertical | - | - | - | - | - | ||
![]() VDD2UCNB-00000-000 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Amber/Red | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | ||
![]() VDB2BJ0B-GGC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V1D2JHTB-14400-000 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VDB2B80B-GGS00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Red | 24 VAC/DC | Incandescent, Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V5D2D661-9RPY3-100 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | Red | 12 VAC/DC | Incandescent, Red/Red | 150,000 Cycles | - | - | High Beam - Standby, Vertical | - | - | - | - | - | ||
![]() V4D2S00C-CZC13-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | O - | - | - | - | - | - |