- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | ElectricalLife | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Panel Cutout | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Actuator Marking | Product | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V1BABV04-61ZMJ-100 Carling Technologies | 37 |
| - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red | 150,000 Cycles | - | High Beam - Standby, Vertical | - | - | - | ||
![]() HR11D1A21BR1-11-00000 Carling Technologies | 21 |
| - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | HR | - | 20A (DC) | IP68 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Flat - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Blue/Red | 200,000 Cycles | - | No Marking | - | - | - | ||
![]() VMDES00C-CZC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Wire Leads | Convex (Reverse V) | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() TGDO511-TB-B/I-O Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 50,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | 125 V | - | 0°C ~ 85°C | TG | - | 15A (AC) | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) | DPDT | On-On | Rectangular - 28.58mm x 25.40mm | Black | - | - | 100,000 Cycles | - | O I | - | - | - | ||
![]() VBD1AT0B-C1S00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Red | 12 VDC | LED, Red | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() VDB2UVJC-GACY3-1K7 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green/Red | 150,000 Cycles | - | High Beam - Low Beam, Vertical | - | - | - | ||
![]() V8D2AH01-4LZ00-000 Carling Technologies | 46 |
| - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Red | 12 VDC | LED, Green | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() V1D2AC0C-A9C00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() VJDFPHHC-G5Y00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Wire Leads | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | White | 12 VDC | LED, Green/Green | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() V8C1K771-00000-000 Carling Technologies | In Stock | - | - | Silver | Panel Mount, Snap-In | 100,000 Cycles | Illuminated | + 85 C | Carling Technologies | - 40 C | Bulk | 36.83 mm x 21.08 mm | Active | - | 18 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 18 VAC/DC | Incandescent | 150,000 Cycles | SPDT | Varies by Cap | Rocker Switches | - | IP66, IP68 | ||
![]() TIGC5E-6S-RD-MBL Carling Technologies | 30 |
| - | - | Panel Mount, Snap-In | 50,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | 125 V | 28 V | -40°C ~ 85°C | TIGC5E | - | 15A (AC/DC) | - | Screw Terminal | Concave (Curved) | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | Red | - | - | 100,000 Cycles | - | No Marking | - | - | - | ||
![]() V1D2UHHB-AACYC-100 Carling Technologies | 37 |
| - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | - | Master Light - High Beam, Vertical | - | - | - | ||
![]() V111S00C-AZC11-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 28 V | -40°C ~ 85°C | - | - | 0.4VA (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | ON OFF, Vertical | - | - | - | ||
![]() V8D2AH01-6KZRG-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | - | High Beam - Standby, Vertical | - | - | - | ||
![]() VMD1S00B-AZCTE-100 Carling Technologies | 37 |
| - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | Master Light - High Beam, Vertical | - | - | - | ||
![]() VJB2DVJ4-J99A8-13H Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Paddle - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green/Red | 150,000 Cycles | - | High Beam - Standby, Vertical | - | - | - | ||
![]() VA51SW0B-AZW00-0 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | 125 V | - | -40°C ~ 85°C | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Locking | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() V1B1HWVB-APE00-0 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Locking - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() VR11S00B-AZC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 28 V | -40°C ~ 85°C | - | - | 0.4VA (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DP3T | Mom-On-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() VGB2AJ0B-A9C58-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | Carling Technologies | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | - | Master Light - High Beam, Vertical | - | - | - |