- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Panel Cutout | Product Status | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Actuator Marking | Product | Lamp Type | Features | Product Category | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTIGK51-1S-WH-RC-FN BLK/12V INDP Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | Phenolic | Nylon 6.6 | Rocker | Carling Technologies | 50,000 Cycles | 10 | Illuminated | Carling Technologies | - | Carling Technologies | - | Panel Mount | Bulk | - | Active | Tippette | 125 V | 28 V | -40°C ~ 85°C | LTIG | Full Sized Rocker Switch | Switches | 15A (AC/DC) | - | 10 A, 15 A | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | White | 12 VAC/DC | Incandescent, Red | 100,000 Cycles | DPST | Rocker Switches | No Marking | Rocker Switches | Incandescent | - | Rocker Switches | - | - | ||
![]() V281S001-1ZZ00-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() TIGL54-2L-D-WH-C Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | -40°C ~ 85°C | TIG | - | - | 15A (AC/DC) | - | - | Screw Terminal | Paddle | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | White | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() TIGA5M-1S-BL-NBL Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | -40°C ~ 85°C | TIGA5M | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) | SPST-NC | On-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() 1M1-DP1-R1/2-VS4GE Carling Technologies | In Stock | - | - | - | Through Hole | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | -30°C ~ 85°C | 1M1 | - | - | 5A (AC/DC) | - | - | PC Pin | Concave (Standard V) | DPDT | On-On | - | Black | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() TILA54-1S-WH-FN BLK/.125/ON-OFF Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | - | - | Carling Technologies | 50,000 Cycles | 10 | Non-Illuminated | Carling Technologies | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | TIL | - | Switches | 15A (AC/DC) | - | - | Screw Terminal | Concave (Standard V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | White | - | - | 100,000 Cycles | - | Rocker Switches | ON OFF, Vertical | - | - | - | Rocker Switches | - | - | ||
![]() V1D12601-4PZ00-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Red | 12 VAC/DC | Incandescent, Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() V1D1160B-AEH3K-1E1 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Gray | 12 VAC/DC | Incandescent, Amber | 150,000 Cycles | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() 62111116-0-0-W Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 20 V | 20 V | 0°C ~ 85°C | 621 | - | - | 0.4VA (AC/DC) | - | - | Solder Lug | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | Black, White | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() VL5AA80B-ARC00-000 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VAC/DC | Incandescent, Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() V6B2DVV1-19900-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red/Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() VFB1BJ0D-F8C00-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() V4D2H06C-BRC80-300 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Red | 150,000 Cycles | - | - | High Beam - Master Light , Vertical | - | - | - | - | - | - | ||
![]() VJD2UHH4-655MD-138 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | - | - | High Beam - Standby, Vertical | - | - | - | - | - | - | ||
![]() 1SS-WMDP3-R2/2-M6GE Carling Technologies | 40 |
| - | - | Through Hole, Right Angle | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | -30°C ~ 85°C | 1S | - | - | 3A (AC/DC) | - | - | PC Pin | Concave (Curved) | DPDT | On-Off-On | - | Black | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() VJD2TCCB-CNC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red/Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() V4DAS00C-AZCAH-100 Carling Technologies | 40 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() V6B2AP0B-PZC50-100 Carling Technologies | 41 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber | 150,000 Cycles | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | - | ||
![]() V854S00B-AZB00-000 Carling Technologies | In Stock | - | - | Silver | Panel Mount, Snap-In | - | - | - | Carling Technologies | 100,000 Cycles | 10 | Non-Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | - | Bulk | 36.83 mm x 21.08 mm | Active | Contura II & III | 125 V | - | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Solder Lug | Convex (Reverse V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | SPDT | Rocker Switches | No Marking | Rocker Switches | - | - | Rocker Switches | IP66, IP68 | UL 94 V-0 | ||
![]() V3B1S00G-CZH00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPST-NC | On-Mom | Rectangular - 36.83mm x 21.08mm | Gray | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - |