- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Tradename | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Product Type | Contact (DC) Max Rating R Load | Actuator Marking | Contact Function | Switch Action | Contact (DC) Max Power Rating R Load | Features | Terminal Length | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V7D1AN0B-AEC00-000 Carling Technologies | 11 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Amber | - | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() RA900-RB-B-F-N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 0°C ~ 85°C | R | - | - | - | - | 16A (AC) | - | - | Solder Lug | - | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | ||
![]() LTIHM50-1L-WH-RC-FN/125N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 28 V | -40°C ~ 85°C | LTIH | - | - | - | - | 15A (AC/DC) | - | - | Solder Lug | - | Concave (Standard V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 125 VAC | Neon, Red | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() VAM2GNCB-00000-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | VAM2GNCB-00000-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.65 | - | 0.4VA (DC), 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Actuator Arm, Cap Required - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VDC | LED, Amber/Red | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | - | Varies by Cap | ON-OFF | MAINTAINED | - | - | 0.4 inch | - | 27.4066 mm | ||
![]() V151S00C-1ZZ15-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | V151S00C-1ZZ15-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Concave (Standard V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | - | - | - | QUICK CONNECT | - | 150,000 Cycles | ROCKER SWITCH | - | - | OFF ON, Horizontal | ON-OFF | MAINTAINED | - | - | 0.4 inch | - | 27.4066 mm | ||
![]() TIHM6L-1L-BL-A Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | Carling Technologies | - | 50,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | Carling Technologies | - | - | Bulk | - | Active | - | Tippette | - | - | TIH | - | - | - | Switches | 6A (AC) | - | - | Solder Lug | - | Concave (Standard V) | 3PDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | Rocker Switches | - | No Marking | - | - | - | - | - | Rocker Switches | - | ||
![]() LTIGM64-6S-WH-AM-NBL/28V Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | 6A (AC) | - | - | Screw Terminal | - | Concave (Curved) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 28 VAC/DC | Incandescent, Amber | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() V6B1H0DC-A8B00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Red | - | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() V151S00C-9ZZ17-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | V151S00C-9ZZ17-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Red | - | - | - | - | QUICK CONNECT | - | 150,000 Cycles | ROCKER SWITCH | - | - | O I | ON-OFF | MAINTAINED | - | - | 0.4 inch | - | 27.4066 mm | ||
![]() VLB2H0PB-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Actuator Arm, Cap Required - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 24 VDC | LED, Amber | - | - | - | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | - | - | ||
![]() TGDO400-TW-B Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 0°C ~ 85°C | TG | - | - | - | - | 10A (AC) | - | - | Solder Lug | - | Concave (Standard V) | DPDT | On-On | Rectangular - 28.58mm x 25.40mm | - | - | White | - | - | - | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() V1D1HWHB-A8D2H-3 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Locking - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Green | - | - | - | 150,000 Cycles | - | - | - | High Beam, Vertical | - | - | - | - | - | - | - | ||
![]() TIGM54-1F-BL-NBL Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 28 V | - | TIG | - | - | - | - | 15A (AC/DC) | - | - | Screw Terminal | - | Flat | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() LTIGG51-6S-BL-RC-NBL/12V Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 28 V | - | - | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Red | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() VADAAT0C-ARC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Red | - | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() J1B2UV04-6RZ70-100 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V1D1S004-1ZZ13-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 150,000 Cycles | - | - | - | O - | - | - | - | - | - | - | - | ||
![]() TIGL51-2L-D-WH-NBL Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 28 V | - | TIG | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Paddle | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | White | - | - | - | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() V2DA000B-CZB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() TIGA51-1L-WH-FN Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 28 V | - | TIG | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | White | - | - | - | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - |