- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | ElectricalLife | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Actuator Marking | Product | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HR14D1A11BW1-11-00000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | HR | - | 20A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.110" (2.8mm) | Flat - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Blue/White | 200,000 Cycles | - | No Marking | - | - | - | ||
![]() L12B1A801-A7ZY9-100 Carling Technologies | 37 |
| - | - | Panel Mount, Snap-In | - | - | 50,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | L | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | SPST-NO | Off-Mom | Rectangular - 44.04mm x 22.02mm | Black | 24 VAC/DC | Incandescent, White | 250,000 Cycles | - | Low Beam, Vertical | - | - | - | ||
![]() N51211P06-A7Z8J-100 Carling Technologies | 46 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | N | - | 0.4VA (DC) | - | - | Quick Connect - 0.187" (4.7mm) | Concave (Standard V) - Illuminated | SPDT | On-Mom | Rectangular - 44.04mm x 22.02mm | Black | 24 VDC | LED, Amber | - | - | - | - | - | - | ||
![]() VLB2UJJ4-1JJ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green/Green | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() VA5AA101-4RZ13-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | 125 V | - | -40°C ~ 85°C | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Red | 125 VAC | Neon, Red | 150,000 Cycles | - | O - | - | - | - | ||
![]() V1B2HWD5-4RN00-0 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Locking - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | White | 24 VDC | LED, Red | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() VMDAC06C-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | - | 12 VAC/DC | Incandescent | 150,000 Cycles | - | Varies by Cap | - | - | - | ||
![]() L52D1CNH1-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | L | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-On-Off | Rectangular - 44.04mm x 22.02mm | Gray | 12 VDC | LED, Amber/Green | 250,000 Cycles | - | No Marking | - | - | - | ||
![]() L12E1B0N1-AZ9VZ-100 Carling Technologies | 21 |
| - | - | Panel Mount, Snap-In | - | - | 50,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | L | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | SPST-NO | Off-Mom | Rectangular - 44.04mm x 22.02mm | Black | 12 VDC | LED, Amber | 250,000 Cycles | - | Low Beam, Vertical | - | - | - | ||
![]() L24B1AD01-00000-000 Carling Technologies | 30 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | L | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-On | Rectangular - 44.04mm x 22.02mm | Black | 24 VDC | LED, Red | 250,000 Cycles | - | No Marking | - | - | - | ||
![]() L18D1A601-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 50,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | L | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 44.04mm x 22.02mm | Black | 12 VAC/DC | Incandescent | 250,000 Cycles | - | No Marking | - | - | - | ||
![]() VLD2A60B-ARC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Red | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() V7D2HWHB-A8500-0 Carling Technologies | 37 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Locking - Illuminated | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() VJG2UGG1-1AARB-1RC Carling Technologies | 21 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 6 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 6 VDC | LED, Green/Green | 150,000 Cycles | - | High Beam - Standby, Vertical | - | - | - | ||
![]() V1D1AN0B-A9CM4-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber | 150,000 Cycles | - | Master Light - High Beam, Vertical | - | - | - | ||
![]() V2B2S00C-00000-000 Carling Technologies | 37 |
| - | Silver | Panel Mount, Snap-In | Polycarbonate (PC) | Rocker | 100,000 Cycles | Non-Illuminated | + 85 C | Carling Technologies | - 40 C | Panel Mount | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 15 A | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | 150,000 Cycles | SPDT | Varies by Cap | Rocker Switches | - | IP66, IP68 | ||
![]() V7D2GNNB-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Amber/Amber | 150,000 Cycles | - | Varies by Cap | - | - | - | ||
![]() VBD2AH0C-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Green | 150,000 Cycles | - | Varies by Cap | - | - | - | ||
![]() V8D1A60B-AMB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Red | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() HR16D1A11BW1-11-MRMR1 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | HR | - | 20A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.110" (2.8mm) | Flat - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Blue/White | 200,000 Cycles | - | Work Lamp | - | - | - |