- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Surface Mount Land Size | Brand | Capacitance Tolerance | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Applications | Capacitance | Subcategory | Current Rating (Amps) | Ingress Protection | Base Part Number | Termination Style | Actuator Type | Output Type | ESR (Equivalent Series Resistance) | Circuit | Polarity | Switch Function | Lead Spacing | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Number of Circuits | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Mechanical Life | Current - Supply | Contact Current Rating | Slew Rate | Amplifier Type | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Terminal Type | Product Type | Operating Temperature Range | ESR | Voltage - Input Offset | -3db Bandwidth | Actuator Marking | Outside Diameter | Contact Configuration | Bushing Type | Features | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V1D2GHH1-69JUV-100 Carling Technologies | 12 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | Convex (Reverse V) - Illuminated | - | - | SPST | - | On-Off | - | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | High Beam - Standby, Vertical | - | - | - | - | - | - | - | ||
![]() HR11D1A11BW1-11-VE001 Carling Technologies | 12 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | HR | - | - | - | - | - | - | - | 20A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.110 (2.8mm) | Flat - Illuminated | - | - | SPST | - | On-Off | - | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Blue/White | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | COURT LIGHTS | - | - | - | - | - | - | - | ||
![]() VDD1BT0C-ARCRA-100 Carling Technologies | 73 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | Convex (Reverse V) - Illuminated | - | - | DPDT | - | On-On | - | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | ||
![]() L18D1S001-JZZRB-1RC Carling Technologies | 25 |
| - | Panel Mount, Snap-In | - | - | Cast Iron | - | - | - | 50,000 Cycles | - | - | - | - | Maurey Power Transmission | 425012BX | - | Carling Technologies | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | L | - | - | - | - | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | Paddle | - | - | SPDT | - | Mom-Off-Mom | - | Rectangular - 44.04mm x 22.02mm | Black | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Beam, Vertical | 2.5 Inches | - | - | - | - | - | - | ||
![]() L11B1AD01-3AZ68-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Cutler Hammer, Div of Eaton Co | HT8GDBF1Q1T1 | - | Carling Technologies | - | Bulk | Active | - | - | 24 V | -40°C ~ 85°C | - | L | - | - | - | - | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | Concave (Curved) - Illuminated | - | - | SPST | - | On-Off | - | Rectangular - 44.04mm x 22.02mm | - | 24 VDC | LED, Red | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | ||
![]() VLD2UCNC-FBACRA-1RU Carling Technologies | 34 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | Convex (Reverse V) - Illuminated | - | - | DPDT | - | Mom-Off-Mom | - | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Interior Light, Vertical | - | - | - | - | - | - | - | ||
![]() VJD2BN0B-A6CW9-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | Convex (Reverse V) - Illuminated | - | - | DPDT | - | On-Off-On | - | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | ||
![]() V1D2GHH1-69JMF-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | Cast Iron | - | - | - | 100,000 Cycles | - | - | - | - | Maurey Power Transmission | 2C12.0 | - | Carling Technologies | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | Convex (Reverse V) - Illuminated | - | - | SPST | - | On-Off | - | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | High Beam - Standby, Vertical | 12.4 Inches | - | SF | - | - | - | - | ||
![]() VLD2UNNC-FBACKS-1KR Carling Technologies | 38 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | Convex (Reverse V) - Illuminated | - | - | DPDT | - | Mom-Off-Mom | - | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Amber | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Interior Light, Vertical | - | - | - | - | - | - | - | ||
![]() W11D2AH01-A7ZN9-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | W | - | - | - | - | - | - | - | 10A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.110 (2.8mm) | Concave (Curved) - Illuminated | - | - | SPST | - | On-Off | - | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Parking Brake, Vertical | - | - | - | - | - | - | - | ||
![]() VGD11N0B-AEC45-100 Carling Technologies | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | LTC6268 | Quick Connect - 0.250 (6.3mm) | Convex (Reverse V) - Illuminated | Rail-to-Rail | - | DPDT | - | On-On-Off | - | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber | 1 | - | - | - | - | 150,000 Cycles | 16.5mA | - | 400 V/µs | General Purpose | 0.9pA | 3.1 V ~ 5.25 V | 500MHz | - | - | - | - | 200µV | 350MHz | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | ||
![]() V3B2AJ0B-G8C4M-100 Carling Technologies | In Stock | - | - | Through Hole | Radial, Can | - | - | -- | - | - | 100,000 Cycles | - | - | -- | 2500 Hrs @ 125°C | - | - | - | Carling Technologies | - | Bulk | Active | - | 25V | 24 V | -55°C ~ 125°C | Bulk | 146 RTI | 0.394 Dia (10.00mm) | ±20% | Active | -- | Automotive | 470µF | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | Convex (Reverse V) - Illuminated | - | -- | SPST-NC | - | On-Mom | 0.197 (5.00mm) | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | - | - | Polar | 75 mOhms | 770mA @ 100Hz | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | 0.689 (17.50mm) | AEC-Q200 | ||
![]() V2D1S00B-AZC81-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | 20% | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | 150 uF | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | Convex (Reverse V) | - | - | SPST-NO | Polar | Off-Mom | 10 mm | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | 1180 mA | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | 490 mOhm | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | ||
![]() 621-1591909GXRS Carling Technologies | 479 |
| - | Panel Mount | - | - | - | - | - | - | - | - | No | - | - | - | - | +85°C | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000Operations | - | 8 A | - | - | - | - | - | Quick Connect | - | 0 → +85°C | - | - | - | - | - | DPST | - | - | - | - | - | ||
![]() V4M4S00C-FAZCRB-1RC Carling Technologies | 44 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | - | 0.4VA (DC), 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Solder Lug | Convex (Reverse V) | - | - | SPDT | - | On-On | - | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Interior Light, Vertical | - | - | - | - | - | - | - | ||
![]() L11D1EHC1-A79XX-100-XKH1 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V1D1S00B-AZCRW-100 Carling Technologies | 41 |
| - | Panel Mount, Snap-In | - | - | - | - | Carling Technologies | - | 100,000 Cycles | 250 | - | - | - | Carling Technologies | - | - | Carling Technologies | - | Bulk | Active | 1.042257 oz | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | Convex (Reverse V) | - | - | SPST | - | On-Off | - | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | Rocker Switches | - | - | ||
![]() W22B2UJJ1-A7700-152 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | - | - | 24 V | -40°C ~ 85°C | - | W | - | - | - | - | - | - | - | 10A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.110 (2.8mm) | Concave (Curved) - Illuminated | - | - | DPST-NC | - | On-Mom | - | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green/Green | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Parking Brake, Vertical | - | - | - | - | - | - | - | ||
![]() VRD2S00B-FAZC65-200 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | Convex (Reverse V) | - | - | DP3T | - | Mom-On-On | - | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Interior Light, Horizontal | - | - | - | - | - | - | - | ||
![]() L11B1CDD1-3AA68-1EK Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Murrelektronik | 7700-A3A01-U1B2500 | - | Carling Technologies | - | Bulk | Active | - | - | 24 V | -40°C ~ 85°C | - | L | - | - | - | - | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | Concave (Curved) - Illuminated | - | - | SPST | - | On-Off | - | Rectangular - 44.04mm x 22.02mm | - | 24 VDC | LED, Red/Red | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - |