- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Actuator Marking | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VD5BAD0C-GMC00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 125 V | - | -40°C ~ 85°C | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red | 150,000 Cycles | No Marking | - | ||
![]() VAB2UDDC-00000-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Red/Red | 150,000 Cycles | Varies by Cap | - | ||
![]() TILC51-2L-BL-C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 125 V | 28 V | -40°C ~ 85°C | TIL | 15A (AC/DC) | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 100,000 Cycles | No Marking | - | ||
![]() VDD1H0HC-B9CMH-300 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | High Beam - Master Light , Vertical | - | ||
![]() HR11D1A11BA1-11-VDSA1 Carling Technologies | 29 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | HR | 20A (DC) | IP68 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Flat - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Blue | 200,000 Cycles | NAV LIGHTS | - | ||
![]() LTIGL51-6S-BL-AM-RC-MBL/250N Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 125 V | 28 V | -40°C ~ 85°C | LTIG | 15A (AC/DC) | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 250 VAC | Neon, Amber | 100,000 Cycles | No Marking | - | ||
![]() RSCA201-VB-B-B-V Carling Technologies | 29 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 125 V | - | 0°C ~ 85°C | R | 20A (AC) | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | Black, Red | - | - | 100,000 Cycles | ON OFF, Horizontal | - | ||
![]() V6D2S00B-AZS00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Red | - | - | 150,000 Cycles | No Marking | - | ||
![]() TIIL5B-1C-BL-FW Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 125 V | 28 V | -40°C ~ 85°C | TIIL5B | 15A (AC/DC) | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) | 4PDT | On-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 100,000 Cycles | No Marking | - | ||
![]() VLB2AJ0C-G8CA8-13G Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | High Beam - Low Beam, Vertical | - | ||
![]() V1D1BC0B-AMC11-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | ON OFF, Vertical | - | ||
![]() VGB2AJ0B-A9CMC-100 Carling Technologies | 29 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | - | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | Master Light - High Beam, Vertical | - | ||
![]() VJ51422C-ACB00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 125 V | - | -40°C ~ 85°C | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 250 VAC | Neon, Amber/Amber | 150,000 Cycles | No Marking | - | ||
![]() VED2UHTB-00000-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Green/Red | 150,000 Cycles | Varies by Cap | - | ||
![]() V4D2A601-1RZ00-000 Carling Technologies | 29 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Red | 150,000 Cycles | No Marking | - | ||
![]() V1B1BP0B-AEC00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber | 150,000 Cycles | No Marking | - | ||
![]() VLDAHWHB-A3500-0 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Locking - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | No Marking | - | ||
![]() V651B10B-CMC00-000 Carling Technologies | 29 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 125 V | - | -40°C ~ 85°C | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 125 VAC | Neon, Red | 150,000 Cycles | No Marking | - | ||
![]() VED1S00B-CZCAH-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | Master Light - High Beam, Vertical | - | ||
![]() V24AS00B-6ZZAC-100 Carling Technologies | 29 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 125 V | - | -40°C ~ 85°C | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | High Beam - Standby, Vertical | - |