- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Panel Cutout | Part Life Cycle Code | Product Status | Risk Rank | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Contact Form | Product Type | Actuator Marking | Legend | Product | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Panel Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L11D1D601-3AZMS-100 Carling Technologies | 22 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 12 V | -40°C ~ 85°C | L | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | - | 12 VAC/DC | Incandescent, White | 250,000 Cycles | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIGC60-1F-BL-B Carling Technologies | 29 |
| - | - | Silver | Panel Mount, Snap-In | Phenolic | Nylon 6.6 | - | Carling Technologies | 50,000 Cycles | 10 | - | Non-Illuminated | Carling Technologies | - | - | Carling Technologies | - | - | Bulk | 36.83 mm x 21.08 mm | - | Active | - | Tippette | 125 V | - | -40°C ~ 85°C | TIG | Full-Sized Rocker Switch | Switches | - | 6A (AC) | - | - | Solder Lug | Flat | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 100,000 Cycles | - | SPDT | Rocker Switches | No Marking | No Legend | Rocker Switches | - | - | Rocker Switches | - | 28.95 mm | 39.88 mm | 22.86 mm | 0.04 mm to 0.25 mm | - | ||
![]() V4D1H0NB-A3C00-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V1B2GJDB-AACM4-100 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green/Red | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V8D1S00B-AZCRB-1RC Carling Technologies | 29 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VDD2AT0B-A9B00-000 Carling Technologies | In Stock | - | - | - | Silver | Panel Mount, Snap-In | - | - | - | Carling Technologies | 100,000 Cycles | 10 | - | Illuminated | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | - | Bulk | 36.83 mm x 21.08 mm | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | DPDT | Rocker Switches | No Marking | - | Rocker Switches | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | UL 94 V-0 | ||
![]() L2411B0H1-AZG00-000 Carling Technologies | 29 |
| - | 4 Weeks | - | Panel Mount, Snap-In | - | - | Rocker | Carling Technologies | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | - | Carling Technologies | L2411B0H1-AZG00-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | Bulk | - | Active | Active | 5.79 | - | - | 28 V | -40°C ~ 85°C | L | - | Switches | 0.4 VA | 0.4VA (DC) | IP67 - Dust Tight, Waterproof | compliant | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | DPDT | On-On | Rectangular - 44.04mm x 22.02mm | Black | 12 VDC | LED, Green | 250,000 Cycles | ROCKER SWITCH | DPDT | Rocker Switches | No Marking | - | - | - | - | Rocker Switches | IP67 | - | - | - | - | - | ||
![]() HR16D1B11BW1-11-UYUY1 Carling Technologies | 29 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 12 V | -40°C ~ 85°C | HR | - | - | - | 20A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.110" (2.8mm) | Flat - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Blue/White | 200,000 Cycles | - | - | - | Interior Light | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L28D1EHH1-A7900-000 Carling Technologies | 29 |
| - | 4 Weeks | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | - | Carling Technologies | L28D1EHH1-A7900-000 | - | Carling Technologies | - | - | Bulk | - | Active | Active | 5.8 | - | - | 12 V | -40°C ~ 85°C | L | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | compliant | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 44.04mm x 22.02mm | Black | 12 VDC | LED, Green/Green | 250,000 Cycles | ROCKER SWITCH | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLB2UPP4-6FF00-000 Carling Technologies | 9 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber/Amber | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V4D2AN0C-A9C00-000 Carling Technologies | 9 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V6D1DHHB-A7C84-100 Carling Technologies | 9 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAB2YNNB-00000-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Amber/Amber | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V1B2H0JC-B9CMH-300 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | - | - | - | High Beam - Master Light , Vertical | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VRB2S00C-BZC65-300 Carling Technologies | 9 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DP3T | Mom-On-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | - | High Beam - Master Light , Vertical | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLB2UPPC-GACMG-3MG Carling Technologies | 9 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber/Amber | 150,000 Cycles | - | - | - | Low Beam - High Beam, Vertical | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V1DAGTNB-00000-000 Carling Technologies | 16 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Amber/Red | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V4B2B801-19Z00-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VAC/DC | Incandescent, White | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V6B1BV0C-ARCMH-100 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VMDJG66B-00000-000 Carling Technologies | 16 |
| - | 4 Weeks | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | Carling Technologies | VMDJG66B-00000-000 | - | Carling Technologies | - | - | Bulk | - | Active | Active | 5.8 | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | - | 12 VAC/DC | Incandescent | 150,000 Cycles | ROCKER SWITCH | - | - | Varies by Cap | - | - | - | - | - | - | - | - | - | - | - |