- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Termination Type | Illumination | Mechanical Life | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Switch Action | Features | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V852S001-1ZZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 125 V | - | -40°C ~ 85°C | - | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | - | 150,000 Cycles | - | - | - | - | No Marking | - | - | - | ||
![]() TIGC6M-6M-BL-WBL Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 125 V | - | -40°C ~ 85°C | TIG | - | - | - | - | 6A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | - | 100,000 Cycles | - | - | - | - | No Marking | - | - | - | ||
![]() V8D2DHHC-AHCM7-100 Carling Technologies | 9 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | - | - | 150,000 Cycles | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | ||
![]() V8D1A604-1WZ00-000 Carling Technologies | 9 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Concave (Standard V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Blue | - | - | 150,000 Cycles | - | - | - | - | No Marking | - | - | - | ||
![]() VAB2UVJB-00000-000 Carling Technologies | 9 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Green/Red | - | - | 150,000 Cycles | - | - | - | - | Varies by Cap | - | - | - | ||
![]() V4D2AH0C-G8C68-100 Carling Technologies | 9 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | - | - | 150,000 Cycles | - | - | - | - | High Beam - Low Beam, Vertical | - | - | - | ||
![]() V7D2DHHC-AHCM7-100 Carling Technologies | 9 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | - | - | 150,000 Cycles | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | ||
![]() LS1531-30-BL-BL-12V Carling Technologies | 9 |
| - | - | Panel Mount, Snap-In | - | - | 25,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 125 V | - | -17.8°C ~ 65.6°C | LS | - | - | - | - | 15A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Concave (Curved) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Green | - | - | 100,000 Cycles | - | - | - | - | No Marking | - | - | - | ||
![]() L57D1CHN1-3A5EK-1EK Carling Technologies | 16 |
| - | - | Panel Mount, Snap-In | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | L | - | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Concave (Curved) - Illuminated | SPDT | On-On-Mom | Rectangular - 44.04mm x 22.02mm | - | 12 VDC | LED, Amber/Green | - | - | 250,000 Cycles | - | - | - | - | Low Beam, Vertical | - | - | - | ||
![]() V1B2H0JC-B9CY5-300 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | - | - | 150,000 Cycles | - | - | - | - | High Beam - Master Light , Vertical | - | - | - | ||
![]() VDD2BT0B-ARC00-000 Carling Technologies | 9 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | - | - | 150,000 Cycles | - | - | - | - | No Marking | - | - | - | ||
![]() 632152-1B-1N Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | 50,000 Cycles | CARLING TECHNOLOGIES INC | Carling Technologies | 632152-1B-1N | 632 | Carling Technologies | 85 °C | Bulk | Active | Active | 5.76 | Yes | - | 28 V | 0°C ~ 85°C | 632 | Yes | EAR99 | LED COLOUR IS NOT MENTIONED | 8536.50.90.65 | 12A (DC) | - | compliant | Quick Connect - 0.187" (4.7mm) | 20.96 mm | 12.83 mm | Flat - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | Clear | - | - | QUICK CONNECT | AMBER LED | 100,000 Cycles | ROCKER SWITCH | 16 A | - | 125 V | No Marking | LATCHED | - | 16 mm | ||
![]() VAD1MWTC-APD00-0 Carling Technologies | 16 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Locking - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | - | - | 150,000 Cycles | - | - | - | - | No Marking | - | - | - | ||
![]() V1B2HWVB-APE00-0 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Locking - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red | - | - | 150,000 Cycles | - | - | - | - | No Marking | - | - | - | ||
![]() VBD2AH0B-GJC00-000 Carling Technologies | 9 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | - | - | 150,000 Cycles | - | - | - | - | No Marking | - | - | - | ||
![]() V1D1AN0B-A9CBL-100 Carling Technologies | 9 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber | - | - | 150,000 Cycles | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | ||
![]() V151000B-AZC11-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 125 V | - | -40°C ~ 85°C | - | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | - | 150,000 Cycles | - | - | - | - | ON OFF, Vertical | - | - | - | ||
![]() LTIGM50-6M-BL-LU-WBL/24V Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 125 V | 28 V | -40°C ~ 85°C | LTIGM50 | - | - | - | - | 15A (AC/DC) | - | - | Solder Lug | - | - | Concave (Curved) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VAC/DC | Incandescent, Blue | - | - | 100,000 Cycles | - | - | - | - | No Marking | - | - | - | ||
![]() V251A804-1KZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 125 V | - | -40°C ~ 85°C | - | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Concave (Standard V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VAC/DC | Incandescent, Green | - | - | 150,000 Cycles | - | - | - | - | No Marking | - | - | - | ||
![]() VK13S00B-1ZZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | - | 28 V | -40°C ~ 85°C | - | - | - | - | - | 0.4VA (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Solder Lug | - | - | Concave (Standard V) | DPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | - | 150,000 Cycles | - | - | - | - | No Marking | - | - | - |