- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Dielectric Withstand Volts | ElectricalLife | For Use With/Related Products | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating DC | Operating Temperature | Series | ECCN Code | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Illumination | Mechanical Life | Switch Type | Bushing Thread | Contact (DC) Max Rating R Load | Actuator Marking | Contact Function | Switch Action | Features | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTA201-TA-BN/125N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 0°C ~ 85°C | LTA | - | - | 15A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 28.57mm x 13.97mm | - | - | Amber | - | 125 VAC | Neon, Amber | - | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() V8D2UNN1-1AABE-1BG Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Amber/Amber | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | ||
![]() V1D1BC0B-AMC4L-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Red | - | - | - | - | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() L11D1CHN1-3AABP-1EK Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | L | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | - | - | - | - | 12 VDC | LED, Amber/Green | - | - | - | - | 250,000 Cycles | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | ||
![]() VEB2AJ0B-A9CY5-200 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Green | - | - | - | - | 150,000 Cycles | - | - | - | High Beam - Master Light , Horizontal | - | - | - | - | - | - | ||
![]() J2B2UV0B-G8S70-100 Carling Technologies | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V2D1B601-1YZAG-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Blue | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | ||
![]() V1DAAC0G-A9HMB-100 Carling Technologies | 19 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Gray | - | 12 VDC | LED, Red | - | - | - | - | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() LL3ZA00-168 Carling Technologies | 15 |
| - | - | - | - | - | - | - | - | L Series | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Actuator | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V2D1AH0C-F3CMJ-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Green | - | - | - | - | 150,000 Cycles | - | - | - | High Beam, Vertical | - | - | - | - | - | - | ||
![]() V1DABT0C-ARC45-243 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V1DABT0C-ARC45-243 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | LED, Red | 12 V | QUICK CONNECT | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | High Beam - Master Light , Horizontal | ON-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | 0.505 inch | ||
![]() V8DAS001-JZZY8-1Z1 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V8DAS001-JZZY8-1Z1 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | 8536.50.90.40 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Paddle | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | - | - | 12 V | QUICK CONNECT | - | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | (ON)-OFF-(ON) | MOMENTARY | - | 0.4 inch | 27.4066 mm | - | ||
![]() VEB2AV0C-A9C8S-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Red | - | - | - | - | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() V2D1AH01-6AZMA-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Green | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | ||
![]() V1D1AN0B-A9B5E-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Amber | - | - | - | - | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() VAD2AH0B-A9C58-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Green | - | - | - | - | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() LW1A12Z-1165100 Carling Technologies | 11 |
| - | - | Panel Mount, Snap-In | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 14 V | -25°C ~ 85°C | LW | - | - | 8A (DC) | - | - | Quick Connect - 0.187 (4.7mm) | - | Flatted | - | - | Rectangular - 44.17mm x 22.00mm | - | - | - | - | - | LED, Red | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | 27.48mm | ||
![]() VF12S00B-BZB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 28 V | -40°C ~ 85°C | - | - | - | 0.4VA (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | Convex (Reverse V) | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() VEB2UJJB-E9CMH-100 Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Green/Green | - | - | - | - | 150,000 Cycles | - | - | - | High Beam, Vertical | - | - | - | - | - | - | ||
![]() V2D1GHCB-PZDAG-1EK Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Silver | - | 12 VDC | LED, Green/Red | - | - | - | - | 150,000 Cycles | - | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | - |