- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Actuator | Actuator Style | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Package | Panel Cutout | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Pbfree Code | ECCN Code | Type | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Termination Type | Mechanical Life | Switch Type | Contact Form | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Switch Action | Product | Features | Product Category | IP Rating | Body Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VKBBUDDC-00000-000 Carling Technologies | 15 |
| - | - | Silver | Panel Mount, Snap-In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | Carling Technologies | 100,000 Cycles | 10 | - | Non-Illuminated | Carling Technologies | - | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | Bulk | - | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | Contura Sealed Rocker Switch | - | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 15 A | Quick Connect - 0.250" (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | DPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Red/Red | - | - | 150,000 Cycles | - | DPDT | Rocker Switches | - | - | - | Varies by Cap | - | Rocker Switches | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | ||
![]() V4D2U664-1EE00-163 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Concave (Standard V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Amber/Amber | - | - | 150,000 Cycles | - | - | - | - | - | - | High Beam - Standby, Vertical | - | - | - | - | - | - | - | - | ||
![]() 61012482-E-0 Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel Mount, Snap-In | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | - | Carling Technologies | 61012482-E-0 | 610 | - | Carling Technologies | - | - | 85 °C | Bulk | - | Active | Active | 5.78 | Yes | - | 125 V | - | 0°C ~ 85°C | 610 | Yes | EAR99 | - | 8536.50.90.40 | - | 8A (AC) | - | compliant | - | PC Pin | 19.05 mm | 12.95 mm | Paddle | DPDT | Mom-Off-Mom | Rectangular - 15.87mm x 13.08mm | Black | - | - | EPOXY TERMINAL SEALED | SOLDER | - | ROCKER SWITCH | - | - | 8 A | - | 125 V | No Marking | MOMENTARY | - | - | - | - | 15.39 mm | - | - | ||
![]() V1D1S00B-AZC68-100 Carling Technologies | In Stock | - | - | - | Silver | Panel Mount, Snap-In | - | - | - | - | - | - | Carling Technologies | 100,000 Cycles | 10 | - | Non-Illuminated | Carling Technologies | - | - | + 85 C | Carling Technologies | - 40 C | - | - | Bulk | 36.83 mm x 21.08 mm | - | Active | - | - | Contura II & III | - | 12 V | -40°C ~ 85°C | - | - | - | Contura Sealed Rocker Switch | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | - | 150,000 Cycles | - | SPST | Rocker Switches | - | - | - | Master Light - High Beam, Vertical | - | Rocker Switches | - | Rocker Switches | IP66, IP68 | - | - | UL 94 V-0 | ||
![]() VJD1DTHB-AAC00-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Red | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() VFDAS00B-AZC00-000 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() L11E1AC01-A3Z00-000 Carling Technologies | 15 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | L | - | - | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | Black | 12 VDC | LED, Red | - | - | 250,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V8D1AT01-1RZ00-000 Carling Technologies | 24 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Concave (Standard V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V6B2AV0B-00000-000 Carling Technologies | 24 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Red | - | - | 150,000 Cycles | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | ||
![]() V25AS00B-AZYAC-100 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | 125 V | - | -40°C ~ 85°C | - | - | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | White | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() V1D1KHHC-00000-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Green/Green | - | - | 150,000 Cycles | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | ||
![]() V1D1KCC4-68800-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red/Red | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V6D1KRRC-00000-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | 2 VDC | LED, Red/Red | - | - | 150,000 Cycles | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | ||
![]() V811S004-6ZZ00-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | - | 28 V | -40°C ~ 85°C | - | - | - | - | - | - | 0.4VA (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V45AS004-1ZZ00-000 Carling Technologies | In Stock | - | - | - | Silver | Panel Mount, Snap-In | - | - | - | - | - | - | Carling Technologies | 100,000 Cycles | 10 | - | Illuminated | Carling Technologies | - | - | + 85 C | Carling Technologies | - 40 C | - | - | Bulk | 36.83 mm x 21.08 mm | - | Active | - | - | - | 125 V | - | -40°C ~ 85°C | - | - | - | Contura Sealed Rocker Switch | - | Switches | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 10 A, 15 A | Quick Connect - 0.250" (6.3mm) | - | - | Concave (Standard V) | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | No Marking | - | Rocker Switches | - | Rocker Switches | IP66, IP68 | - | - | UL 94 V-0 | ||
![]() VAD11601-JSZ00-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Paddle - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Red | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V6B2SW0C-AZ400-0 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Locking | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V2D1S00C-AZCAG-100 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() VB4AA10C-ARC14-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | 125 V | - | -40°C ~ 85°C | - | - | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 125 VAC | Neon, Red | - | - | 150,000 Cycles | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | ||
![]() V8D2UCCC-GAC00-000 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red/Red | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - |