- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Actuator Style | Brand | DC Voltage Rating (Max) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Package | Panel Cutout | Part Life Cycle Code | Pole Throw Configuration | Product Status | Risk Rank | Rohs Code | Switch Configuration | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Pbfree Code | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Termination Type | Mechanical Life | Switch Type | Contact Form | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Current Rating (Max) | Switch Action | Product | Features | Product Category | IP Rating | Body Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V2DAS00B-BZC00-000 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() L21B1S001-AZZG1-100 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | L | - | - | - | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 44.04mm x 22.02mm | Black | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() V1D2S00B-CZC00-000 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | Rocker | - | 12 | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | Panel | -40C to 85C | 85C | -40C | - | Bulk | - | - | SPST | Active | - | - | ON None OFF | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | 150,000 Cycles | - | - | Quick Connect | - | - | - | - | No Marking | 20@12VDC(A) | - | - | - | - | - | - | - | ||
![]() VDB2GJJB-AAC48-400 Carling Technologies | In Stock | - | - | - | Silver | Panel Mount, Snap-In | - | - | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Illuminated | Carling Technologies | - | - | + 85 C | Carling Technologies | - 40 C | - | - | - | - | - | Bulk | 36.83 mm x 21.08 mm | - | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | Contura Sealed Rocker Switch | - | - | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green/Green | - | 150,000 Cycles | - | DPDT | - | Rocker Switches | - | - | - | - | - | - | Rocker Switches | - | Rocker Switches | IP66, IP68 | - | UL 94 V-0 | ||
![]() V1E1KTTC-FSC11-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 14 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 10A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red/Red | - | 150,000 Cycles | - | - | - | - | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | ||
![]() VB52S00B-GZC00-000 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | 125 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V6C1D77C-GAC00-000 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 18 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 18 VAC/DC | Incandescent, White/White | - | 150,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() VDD2YCBB-ASC11-000 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 6, 12 VDC | LED, Red/Red | - | 150,000 Cycles | - | - | - | - | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | ||
![]() VAB1HW8C-AVL00-0 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Locking - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VAC/DC | Incandescent, Blue | - | 150,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() 632352-2B-3A Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | - | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | - | Carling Technologies | 632352-2B-3A | 632 | - | Carling Technologies | - | - | - | - | - | 85 °C | Bulk | - | Active | - | Active | 5.76 | Yes | - | - | 28 V | 0°C ~ 85°C | 632 | Yes | EAR99 | - | LED COLOUR IS NOT MENTIONED | 8536.50.90.65 | - | 12A (DC) | - | compliant | Quick Connect - 0.187" (4.7mm) | 20.96 mm | 12.83 mm | Flat - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | Clear (Red Filter/Diffuser) | 12 VDC | LED, Clear/Red | QUICK CONNECT | 100,000 Cycles | ROCKER SWITCH | - | - | - | 16 A | - | 125 V | OFF ON, Vertical | - | LATCHED | - | - | - | - | 16 mm | - | ||
![]() V1B3HWVC-A3DCR-1 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Solder Lug | - | - | Locking - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red | - | 150,000 Cycles | - | - | - | - | - | - | - | High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() V6C2YCCB-CNB00-000 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 18 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red/Red | - | 150,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V8B2UDDC-00000-000 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Red/Red | - | 150,000 Cycles | - | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | ||
![]() VMB2S00B-00000-000 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Actuator Arm, Cap Required | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | ||
![]() V1DABC0C-G8CUB-100 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | - | 150,000 Cycles | - | - | - | - | - | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() VMB2S00B-AZB00-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V1D1B60B-E6C00-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, White | - | 150,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() VJD6S00B-AZC00-000 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | - | - | Convex (Reverse V) | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V1D1S00B-CZC50-100 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() VJD1DTTB-FAAC00-000 Carling Technologies | 8 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red/Red | - | 150,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - |