- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Actuator Marking | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V1B1BD0C-C6C00-000 Carling Technologies | 8 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red | 150,000 Cycles | No Marking | - | ||
![]() V1D2BN0B-FA8C00-000 Carling Technologies | 8 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber | 150,000 Cycles | No Marking | - | ||
![]() VJD1DTTC-GSCMB-11V Carling Technologies | 8 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red/Red | 150,000 Cycles | High Beam - Low Beam, Vertical | - | ||
![]() V6D2DTNB-AAC00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Red | 150,000 Cycles | No Marking | - | ||
![]() VLD2UNNC-GFCA8-13H Carling Technologies | 8 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Amber | 150,000 Cycles | High Beam - Low Beam, Vertical | - | ||
![]() VSD2H0HC-PZC00-1AC Carling Technologies | 8 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | High Beam - Low Beam, Vertical | - | ||
![]() VGD2YTHB-00000-000 Carling Technologies | 8 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Green/Red | 150,000 Cycles | Varies by Cap | - | ||
![]() VLD2UHH1-69900-000 Carling Technologies | 8 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | No Marking | - | ||
![]() V4B2AJ01-6JZMP-100 Carling Technologies | 8 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | High Beam - Standby, Vertical | - | ||
![]() V7B2UPPB-AAB00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber/Amber | 150,000 Cycles | No Marking | - | ||
![]() W27D20001-AZZ00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | W | 10A (DC) | IP68 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Concave (Curved) | DPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 250,000 Cycles | No Marking | - | ||
![]() V2D2AH0B-G8SMD-100 Carling Technologies | 8 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Red | 12 VDC | LED, Green | 150,000 Cycles | High Beam - Low Beam, Vertical | - | ||
![]() VJD6DHT1-6KR00-000 Carling Technologies | 8 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Wire Leads | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Red | 150,000 Cycles | No Marking | - | ||
![]() V1B1BJ0B-CGC00-000 Carling Technologies | 8 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | No Marking | - | ||
![]() VLD1AJ01-63Z00-000 Carling Technologies | 8 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | No Marking | - | ||
![]() VSD2UCTB-BAB48-300 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red/Red | 150,000 Cycles | High Beam - Master Light , Vertical | - | ||
![]() VGB1AP0B-GDC52-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber | 150,000 Cycles | High Beam - Low Beam, Vertical | - | ||
![]() VJDJD66B-ASC00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Red/Red | 150,000 Cycles | No Marking | - | ||
![]() VA5AA801-99Z13-000 Carling Technologies | 8 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | 125 V | - | -40°C ~ 85°C | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Red | 24 VAC/DC | Incandescent, White | 150,000 Cycles | O - | - | ||
![]() V8D1H0HB-B9CN9-100 Carling Technologies | 8 |
| - | Panel Mount, Snap-In | 100,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | Master Light - High Beam, Vertical | - |