- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Actuator Style | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Panel Cutout | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Actuator Marking | Product | Lamp Type | Features | Product Category | IP Rating | Height | Actuator Length | Panel Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 651785-BB-0N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | 125 V | - | 0°C ~ 85°C | 651 | - | - | 10A (AC) | - | - | Wire Leads | Concave (Curved) | SPDT | On-Off-Mom | Rectangular - 19.20mm x 12.90mm | Black | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() W12D20001-DZZ00-000 Carling Technologies | 16 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | W | - | - | 10A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.110" (2.8mm) | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | 250,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() VJD2UTNB-C2C00-000 Carling Technologies | 9 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Red | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() V2D1S00C-GZY00-000 Carling Technologies | 16 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | White | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() V2DABC0B-ARCMD-100 Carling Technologies | 9 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() VFD1H0C1-1Z900-3DL Carling Technologies | 16 |
| - | Silver | Panel Mount, Snap-In | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | Carling Technologies | 100,000 Cycles | 10 | Non-Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | Panel Mount | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 20 A | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | DPDT | Rocker Switches | - | Standby - High Beam, Vertical | Rocker Switches | - | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | - | ||
![]() V2D2BH0B-A9CMG-100 Carling Technologies | 16 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() V151AT0C-A4B00-000 Carling Technologies | 16 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | 125 V | - | -40°C ~ 85°C | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() VDB2UJPC-AAC00-000 Carling Technologies | 16 |
| - | Silver | Panel Mount, Snap-In | - | - | - | - | Carling Technologies | 100,000 Cycles | 10 | Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | - | Bulk | 36.83 mm x 21.08 mm | Active | - | 24 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber/Green | 150,000 Cycles | DPDT | Rocker Switches | - | No Marking | Rocker Switches | - | - | Rocker Switches | IP66, IP68 | - | - | - | UL 94 V-0 | ||
![]() VDDBUHNB-G7C00-000 Carling Technologies | 16 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Green | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() VJB2UDJB-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Green/Red | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | - | ||
![]() W11D2BH01-A7Z00-000 Carling Technologies | In Stock | - | - | Silver | Panel Mount, Snap-In | Polyamide (PA) | - | Rocker | - | - | 100,000 Cycles | - | Illuminated | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | Bulk | 36.83 mm x 21.08 mm | Active | - | 12 V | -40°C ~ 85°C | W | Sealed Rocker Switch | - | 10A (DC) | IP68 - Dust Tight, Waterproof | 10 A | Quick Connect - 0.110" (2.8mm) | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 250,000 Cycles | SPST | - | Green | No Marking | Rocker Switches | LED | - | - | IP68 | 54.91 mm | - | 0.813 mm to 3.175 mm | - | ||
![]() V8B1KJVC-FA2C00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green/Red | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() V5B2UVJB-G9CMJ-100 Carling Technologies | 9 |
| - | Silver | Panel Mount, Snap-In | - | - | - | - | Carling Technologies | 100,000 Cycles | 10 | Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | - | Bulk | 36.83 mm x 21.08 mm | Active | - | 24 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green/Red | 150,000 Cycles | SPDT | Rocker Switches | - | High Beam - Low Beam, Vertical | Rocker Switches | - | - | Rocker Switches | IP66, IP68 | - | - | - | UL 94 V-0 | ||
![]() VEB1S00C-AZCAF-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() V1D1BN0B-G8CVU-300 Carling Technologies | 9 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber | 150,000 Cycles | - | - | - | Low Beam - High Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() VJD1160B-AEH8R-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Gray | 12 VAC/DC | Incandescent, Amber | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | - | ||
![]() VFB2U88B-00000-000 Carling Technologies | 16 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | 24 VAC/DC | Incandescent | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | - | ||
![]() VDC2UHNC-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 18 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Amber/Green | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | - | ||
![]() V6N24881-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | - | - | - | 0.4VA (DC), 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | 24 VAC/DC | Incandescent | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | - |