- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Actuator Style | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Actuator Marking | Product | Features | Product Category | IP Rating | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V1B2UJPB-GACA8-33H Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber/Green | 150,000 Cycles | - | - | Low Beam - High Beam, Vertical | - | - | - | - | - | ||
![]() VJD1D66B-6KR00-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Green/Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VGD2GNNB-AAC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Amber | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VM41B10C-AGC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 125 V | - | -40°C ~ 85°C | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | Black | 125 VAC | Neon, Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V8B1WDDB-ANS00-000 Carling Technologies | 49 |
| - | Silver | Panel Mount, Snap-In | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | Carling Technologies | 100,000 Cycles | 10 | Non-Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | Panel Mount | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 15 A | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Red | 24 VDC | LED, Red/Red | 150,000 Cycles | SPDT | Rocker Switches | No Marking | Rocker Switches | - | Rocker Switches | IP66, IP68 | 49.09 mm | ||
![]() VDB2AP0B-G8CMT-100 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber | 150,000 Cycles | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | ||
![]() 632451-2B-4A Carling Technologies | 20 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 28 V | 0°C ~ 85°C | 632 | - | - | 12A (DC) | - | - | Solder Lug | Flat - Illuminated | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | Clear (Red Filter/Diffuser) | 24 VDC | LED, Clear/Red | 100,000 Cycles | - | - | OFF ON, Vertical | - | - | - | - | - | ||
![]() V8D2UHHB-ALC00-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V1DAB60B-AMY00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | White | 12 VAC/DC | Incandescent, Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V1D2JHNB-BAC00-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V1B2A804-00000-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | 24 VAC/DC | Incandescent | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | ||
![]() VLD2S00B-FAZC00-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V1D1J66B-ALC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Green/Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VKB2UPJB-00000-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Amber/Green | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | ||
![]() VF52U11B-AFHBA-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 125 V | - | -40°C ~ 85°C | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | Gray | 125 VAC | Neon, Amber/Amber | 150,000 Cycles | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | ||
![]() V2D1S001-1ZZAD-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | High Beam - Standby, Vertical | - | - | - | - | - | ||
![]() V4BAH0JC-00000-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Green | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | ||
![]() W11D20001-AZZ56-100 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | W | - | - | 10A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.110" (2.8mm) | Concave (Curved) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 250,000 Cycles | - | - | Parking Brake, Vertical | - | - | - | - | - | ||
![]() V1B2UDDB-GRC00-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red/Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() TILA54-1L-BL-FNSS Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | 125 V | 28 V | -40°C ~ 85°C | TIL | - | - | 15A (AC/DC) | - | - | Screw Terminal | Concave (Standard V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - |