- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Panel Cutout | Product Status | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Actuator Marking | Product | Lamp Type | Features | Product Category | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V6D1DNNB-C2CRJ-100 Carling Technologies | 12 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Amber | 150,000 Cycles | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() V2D2UHHB-AAC5J-100 Carling Technologies | 12 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() TIGM721-1C-BL-FN Carling Technologies | 12 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | TIG | - | - | 20A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() V5B2AJ0B-A9C2J-100 Carling Technologies | 12 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() V1D2AH0B-A9C48-300 Carling Technologies | In Stock | - | - | Silver | Panel Mount, Snap-In | - | - | - | Carling Technologies | 100,000 Cycles | 10 | Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | - | Bulk | 36.83 mm x 21.08 mm | Active | Contura II & III | - | 12 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 20 A | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | SPST | Rocker Switches | High Beam - Master Light , Vertical | Rocker Switches | - | - | Rocker Switches | IP66, IP68 | UL 94 V-0 | ||
![]() L12E1CHH3-CHK00-000 Carling Technologies | 12 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | L | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | SPST-NO | Off-Mom | Rectangular - 44.04mm x 22.02mm | Gray | 12 VDC | LED, Green/Green | 250,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() L28D1S002-BZZRB-1RC Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | L | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) | DPDT | Mom-Off-Mom | Rectangular - 44.04mm x 22.02mm | White | - | - | 250,000 Cycles | - | - | Low Beam, Vertical | - | - | - | - | - | - | ||
![]() V6B1S004-JZZG9-1H2 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Paddle | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | High Beam - Standby, Vertical | - | - | - | - | - | - | ||
![]() V1DAJHHB-ALC80-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | ||
![]() L11B1S00A-00000-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | L | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | - | - | - | 250,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() V7D1D661-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 12 VAC/DC | Incandescent | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | - | ||
![]() V8DAHW6B-AP100-0 Carling Technologies | In Stock | - | - | Silver | Panel Mount, Snap-In | Polycarbonate (PC) | - | Rocker | - | 100,000 Cycles | - | Non-Illuminated | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 20 A | Quick Connect - 0.250" (6.3mm) | Locking - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Red | 150,000 Cycles | SPDT | - | No Marking | Rocker Switches | - | - | - | IP66, IP68 | - | ||
![]() TIGM5M-7P-WH-H Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | -40°C ~ 85°C | TIG | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250" (6.3mm) | Paddle | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | White | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() HR22D1A21GR1-11-00000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | HR | - | - | 20A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.110" (2.8mm) | Flat - Illuminated | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Red | 200,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() V7D2S00B-AZC00-000 Carling Technologies | 12 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() LTIGK51-1L-BL-RC-FW-CHR/250N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | Phenolic | Nylon 6.6 | Rocker | Carling Technologies | 50,000 Cycles | 10 | Illuminated | Carling Technologies | - | Carling Technologies | - | Panel Mount | Bulk | - | Active | Tippette | 125 V | 28 V | -40°C ~ 85°C | LTIG | Full Sized Rocker Switch | Switches | 15A (AC/DC) | - | 10 A, 15 A | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 250 VAC | Neon, Red | 100,000 Cycles | DPST | Rocker Switches | No Marking | Rocker Switches | Neon | - | Rocker Switches | - | - | ||
![]() V8BAS00B-GZC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() VDE2SW01-1ZF00-0 Carling Technologies | 20 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 14 V | -40°C ~ 85°C | - | - | - | 10A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Locking | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() TIGL5B-6M-BL-WBL Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | -40°C ~ 85°C | TIGL5B | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() VED2GHTB-AAC63-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Red | 150,000 Cycles | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - |