- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Panel Cutout | Part Life Cycle Code | Product Status | Risk Rank | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Contact Form | Product Type | Actuator Marking | Product | Features | Product Category | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VEBKAJ0C-AGC00-000 Carling Technologies | 33 |
| - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | ||
![]() L61B1AJ01-A7Z00-000 Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | Carling Technologies | L61B1AJ01-A7Z00-000 | - | Carling Technologies | - | Bulk | - | Active | Active | 5.8 | - | - | 24 V | -40°C ~ 85°C | L | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | compliant | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | DP3T | On-On-On | Rectangular - 44.04mm x 22.02mm | Black | 24 VDC | LED, Green | 250,000 Cycles | ROCKER SWITCH | - | - | No Marking | - | - | - | - | - | ||
![]() L14B3CPP1-A11WS-1WT Carling Technologies | 33 |
| - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | L | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.187" (4.7mm) | Concave (Curved) - Illuminated | SPDT | On-On | Rectangular - 44.04mm x 22.02mm | Black | 24 VDC | LED, Amber/Amber | 250,000 Cycles | - | - | - | Low Beam, Vertical | - | - | - | - | - | ||
![]() V1B2AJ0B-PZCHM-100 Carling Technologies | 33 |
| - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | - | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | ||
![]() VAB1A80B-00000-000 Carling Technologies | 33 |
| - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | 24 VAC/DC | Incandescent | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | ||
![]() V6B2S00C-AZC00-000 Carling Technologies | 33 |
| - | - | Silver | Panel Mount, Snap-In | Carling Technologies | 100,000 Cycles | 10 | - | Non-Illuminated | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Bulk | 36.83 mm x 21.08 mm | - | Active | - | Contura II & III | - | 24 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | No Marking | Rocker Switches | - | Rocker Switches | IP66, IP68 | UL 94 V-0 | ||
![]() VKB2YJVC-00000-000 Carling Technologies | 33 |
| - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Green/Red | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | ||
![]() VEBAAD0B-00000-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Red | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | ||
![]() V2B1000B-AZB00-000 Carling Technologies | 33 |
| - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | ||
![]() VA51A80B-ABC00-000 Carling Technologies | In Stock | - | - | - | Silver | Panel Mount, Snap-In | Carling Technologies | 100,000 Cycles | 10 | - | Illuminated | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Bulk | 36.83 mm x 21.08 mm | - | Active | - | - | 125 V | - | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VAC/DC | Incandescent, Amber | 150,000 Cycles | - | DPST | Rocker Switches | No Marking | Rocker Switches | - | Rocker Switches | IP66, IP68 | UL 94 V-0 | ||
![]() VAD2CWTB-APA00-0 Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | Carling Technologies | VAD2CWTB-APA00-0 | - | Carling Technologies | - | Bulk | - | Active | Active | 5.8 | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250" (6.3mm) | Locking - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | ROCKER SWITCH | - | - | No Marking | - | - | - | - | - | ||
![]() VRDBUCCC-00000-000 Carling Technologies | 33 |
| - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DP3T | Mom-On-On | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Red/Red | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | ||
![]() VJB1GPPB-A2C00-000 Carling Technologies | 33 |
| - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber/Amber | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | ||
![]() V2B1AJ0B-AKC2J-100 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | ||
![]() W17D20001-AZZ00-000 Carling Technologies | 33 |
| - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 12 V | -40°C ~ 85°C | W | - | - | 10A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.110" (2.8mm) | Concave (Curved) | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 250,000 Cycles | - | - | - | No Marking | - | - | - | - | - | ||
![]() V4D2UHH1-198A6-100 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | - | - | - | High Beam - Standby, Vertical | - | - | - | - | - | ||
![]() V1D1S00B-AZC1M-400 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | ||
![]() VGD2UHHB-AACUG-100 Carling Technologies | 33 |
| - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | ||
![]() V2DABT0B-ARB00-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | ||
![]() VKBAA80B-00000-000 Carling Technologies | 33 |
| - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | Bulk | - | - | Active | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 24 VAC/DC | Incandescent | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - |