- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | ElectricalLife | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Actuator Marking | Product | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V6B2DJJB-00000-000 Carling Technologies | 50 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Green/Green | 150,000 Cycles | - | Varies by Cap | - | - | - | ||
![]() VDD1AH01-6KZ00-000 Carling Technologies | 33 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() V8D2UHHB-A5C00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() VFB2H0PC-B9C3R-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber | 150,000 Cycles | - | Master Light - High Beam, Vertical | - | - | - | ||
![]() L61D1CHH1-00000-000 Carling Technologies | 33 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | L | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DP3T | On-On-On | Rectangular - 44.04mm x 22.02mm | Gray | 12 VDC | LED, Green/Green | 250,000 Cycles | - | No Marking | - | - | - | ||
![]() VDD2U66C-00000-000 Carling Technologies | 33 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | 12 VAC/DC | Incandescent | 150,000 Cycles | - | Varies by Cap | - | - | - | ||
![]() VFB2AV0B-00000-000 Carling Technologies | 50 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Red | 150,000 Cycles | - | Varies by Cap | - | - | - | ||
![]() V6B2DVVB-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Red/Red | 150,000 Cycles | - | Varies by Cap | - | - | - | ||
![]() V1D2AT0B-A9C00-000 Carling Technologies | 33 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() VAD2AH0B-A9C58-300 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | - | High Beam - Master Light , Vertical | - | - | - | ||
![]() VDD1A50B-00000-000 Carling Technologies | 50 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | 6 VAC/DC | Incandescent | 150,000 Cycles | - | Varies by Cap | - | - | - | ||
![]() V2B2UJJB-AACZ2-300 Carling Technologies | 50 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green/Green | 150,000 Cycles | - | High Beam - Master Light , Vertical | - | - | - | ||
![]() VAE1L60B-ARCRA-100 Carling Technologies | 50 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 14 V | -40°C ~ 85°C | - | - | 10A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Red | 150,000 Cycles | - | Master Light - High Beam, Vertical | - | - | - | ||
![]() V2D1JCCB-ASC11-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red/Red | 150,000 Cycles | - | ON OFF, Vertical | - | - | - | ||
![]() VLBBS00C-FAZYUY-1UY Carling Technologies | 50 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | White | - | - | 150,000 Cycles | - | Interior Light, Vertical | - | - | - | ||
![]() VABKBJ0C-AGC00-000 Carling Technologies | 50 |
| - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() VKB2D88C-GACMH-167 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VAC/DC | Incandescent, White/White | 150,000 Cycles | - | High Beam - Low Beam, Vertical | - | - | - | ||
![]() 62116426-0-9-V Carling Technologies | 33 |
| - | - | Panel Mount, Snap-In | - | - | 50,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | 125 V | - | 0°C ~ 85°C | 621 | - | 8A (AC) | - | - | Solder Lug | Concave (Curved) | SPDT | On-On | Rectangular - 19.20mm x 12.90mm | Black, Red | - | - | 100,000 Cycles | - | O I | - | - | - | ||
![]() VAD2B60B-GVC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | 100,000 Cycles | - | - | Carling Technologies | - | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Blue | 150,000 Cycles | - | No Marking | - | - | - | ||
![]() VLBBUJJC-00000-000 Carling Technologies | 33 |
| - | Silver | Panel Mount, Snap-In | Polycarbonate (PC) | Rocker | 100,000 Cycles | Non-Illuminated | + 85 C | Carling Technologies | - 40 C | Panel Mount | Bulk | Active | - | 24 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 15 A | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Green/Green | 150,000 Cycles | DPDT | Varies by Cap | Rocker Switches | - | IP66, IP68 |