- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Actuator | Actuator Style | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Terminal Seal | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Actuator Marking | Legend | Product | Features | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIHK51-1C-BL-FN SS Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 125 V | 28 V | -40°C ~ 85°C | TIH | - | 15A (AC/DC) | - | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) | 3PST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() L21E1CHH3-CHH00-000 Carling Technologies | 33 |
| - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | L | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 44.04mm x 22.02mm | Gray | 12 VDC | LED, Green/Green | 250,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() L1611S001-AZZG9-1H2 Carling Technologies | 33 |
| - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | 28 V | -40°C ~ 85°C | L | - | 0.4VA (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) | SPDT | On-Off-On | Rectangular - 44.04mm x 22.02mm | Black | - | - | 250,000 Cycles | - | - | Low Beam, Vertical | - | - | - | - | - | ||
![]() TLGG-DG-TA-105-TW-B/6V Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | Carling Technologies | 50,000 Cycles | 10 | Non-Illuminated | Carling Technologies | - | Carling Technologies | - | - | Bulk | Active | - | 125 V | - | 0°C ~ 85°C | TLG | Switches | 10A (AC) | - | - | Wire Leads | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 28.57mm x 25.40mm | White | 6 VAC/DC | Incandescent, Green | - | - | Rocker Switches | No Marking | - | - | - | Rocker Switches | - | ||
![]() V8D1A70B-A9C00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 18 VAC/DC | Incandescent, White | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() TIGL54-6S-WH-NWH Carling Technologies | 33 |
| - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 125 V | 28 V | -40°C ~ 85°C | TIG | - | 15A (AC/DC) | - | - | Screw Terminal | Concave (Curved) | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | White | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VA13S004-6ZZ11-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | 28 V | -40°C ~ 85°C | - | - | 0.4VA (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Solder Lug | Convex (Reverse V) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | ON OFF, Vertical | - | - | - | - | - | ||
![]() VL51S005-6ZZ00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 125 V | - | -40°C ~ 85°C | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V1DAJHH4-7K9CV-16S Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Gray | 12 VDC | LED, Green/Green | 150,000 Cycles | - | - | High Beam - Standby, Vertical | - | - | - | - | - | ||
![]() V8D1AH04-1KZ00-000 Carling Technologies | 50 |
| - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V1B2S001-1ZZCW-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | High Beam - Standby, Vertical | - | - | - | - | - | ||
![]() V1B2KVVC-ASC00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red/Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V6B1GJPB-PZCUY-1RU Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber/Green | 150,000 Cycles | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | ||
![]() VDD2GHT1-MAP00-000 Carling Technologies | 50 |
| - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Paddle - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Red | 12 VDC | LED, Green/Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VLD2U66B-6KE00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Amber/Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V4D2S00C-00000-000 Carling Technologies | 33 |
| - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | - | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | ||
![]() V1DBBC0B-FAPC00-1AB Carling Technologies | 33 |
| - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | 12 V | -40°C ~ 85°C | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | - | Interior Light, Vertical | - | - | - | - | - | ||
![]() VEBAS00C-1ZZ00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | 24 V | -40°C ~ 85°C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() L14B1AJ01-AHZY5-300 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | Nylon 6.6 | Rocker | Rocker | Carling Technologies | 100,000 Cycles | 10 | Non-Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | Panel Mount | Bulk | Active | Sealed | - | 24 V | -40°C ~ 85°C | L | Switches | 15A (DC) | IP67 - Dust Tight, Waterproof | 15 A | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | SPDT | On-On | Rectangular - 44.04mm x 22.02mm | Black | 24 VDC | LED, Green | 250,000 Cycles | SPDT | Rocker Switches | Low Beam, Vertical | No Legend | Rocker Switches | - | Rocker Switches | IP67 | ||
![]() VB51A101-2RZ00-000 Carling Technologies | 50 |
| - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | 125 V | - | -40°C ~ 85°C | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Gray | 125 VAC | Neon, Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - |