- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Panel Cutout | Product Status | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Actuator Marking | Product | Features | Product Category | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V1B1A80B-AKC4N-24D Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VAC/DC | Incandescent, Green | 150,000 Cycles | - | - | High Beam - Master Light , Horizontal | - | - | - | - | - | ||
![]() V4D2S00B-PZC00-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VDB2AV0B-A9B00-000 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V1D2K66B-AYCMF-100 Carling Technologies | 49 |
| - | Silver | Panel Mount, Snap-In | Carling Technologies | 100,000 Cycles | 10 | Non-Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | Bulk | 36.83 mm x 21.08 mm | Active | Contura II & III | - | 12 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 20 A | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Blue/Blue | 150,000 Cycles | SPST | Rocker Switches | Master Light - High Beam, Vertical | Rocker Switches | - | Rocker Switches | IP66, IP68 | UL 94 V-0 | ||
![]() VAD2BH0C-G8CDF-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | ||
![]() V1D1CW6B-AVH00-0 Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Locking - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Blue | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V2BAS00C-AZS00-000 Carling Technologies | In Stock | - | - | Silver | Panel Mount, Snap-In | Carling Technologies | 100,000 Cycles | 10 | Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | Bulk | 36.83 mm x 21.08 mm | Active | Contura II & III | - | 24 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 15 A | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Red | - | - | 150,000 Cycles | SPST | Rocker Switches | No Marking | Rocker Switches | - | Rocker Switches | IP66, IP68 | UL 94 V-0 | ||
![]() V6D1S00B-6ZZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() TIGK721-6M-WH-WBL Carling Technologies | 48 |
| - | - | Panel Mount, Snap-In | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | TIG | - | - | 20A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | White | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() LRGSCK611-C-R-B-A/250N Carling Technologies | 48 |
| - | - | Panel Mount, Snap-In | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | LGR | - | - | 20A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 28.58mm x 25.40mm | Clear (Red Filter/Diffuser) | 250 VAC | Neon, Clear/Red | 100,000 Cycles | - | - | OFF ON, Vertical | - | - | - | - | - | ||
![]() VJD2UNNB-A2C00-000 Carling Technologies | 48 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Amber | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VLBAFJJ4-15500-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green/Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VLD2DNNC-00000-000 Carling Technologies | 48 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Amber/Amber | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | ||
![]() VFB1A80B-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | 24 VAC/DC | Incandescent | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | ||
![]() V8D2U661-1JP00-000 Carling Technologies | 48 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Green/Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VLBAS00B-BZC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V6D1JCCC-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Red/Red | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | ||
![]() VRD2AH0B-G8C00-000 Carling Technologies | 48 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DP3T | Mom-On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() 1S1-MSP1-R2/2M6RE Carling Technologies | 48 |
| - | - | Through Hole, Right Angle | Carling Technologies | 30,000 Cycles | 100 | Non-Illuminated | Carling Technologies | - | Carling Technologies | - | Bulk | - | Active | - | 20 V | 20 V | -30°C ~ 85°C | 1S | - | Switches | 0.4VA (AC/DC) | - | - | PC Pin | Concave (Curved) | SPDT | On-On | - | Black | - | - | - | - | Rocker Switches | No Marking | - | - | Rocker Switches | - | - | ||
![]() V1D1JCBB-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | 6, 12 VDC | LED, Red/Red | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - |