- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Panel Cutout | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Actuator Marking | Legend | Product | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Panel Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1M1-DP3-R8/2-M2PE Carling Technologies | In Stock | - | - | - | Through Hole | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | 125 V | 28 V | -30°C ~ 85°C | 1M1 | - | - | 5A (AC/DC) | - | PC Pin | Concave (Standard V) | DPDT | On-Off-On | - | Black | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62112918-0-9-G Carling Technologies | 45 |
| - | - | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | 125 V | - | 0°C ~ 85°C | 621 | - | - | 8A (AC) | - | PC Pin | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | Black | - | - | 100,000 Cycles | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIGK721-6S-RD-NBL/I-O Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | 125 V | - | -40°C ~ 85°C | TIG | - | - | 20A (AC) | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Red | - | - | 100,000 Cycles | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V1D2AH0B-G8C4S-100 Carling Technologies | 45 |
| - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLDBAJ0B-E3C00-000 Carling Technologies | 45 |
| - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAD1S00B-GZCY2-300 Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | Low Beam - High Beam, Vertical | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VK51S00C-AZS00-000 Carling Technologies | 45 |
| - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | 125 V | - | -40°C ~ 85°C | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | Red | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V1D1HWHB-CJA00-0 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Locking - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V4D2DTTC-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Red/Red | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VA5AAF0B-C1B00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | 125 V | - | -40°C ~ 85°C | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 2 VDC | LED, Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VDB2UDJB-00000-000 Carling Technologies | 15 |
| - | Silver | Panel Mount, Snap-In | - | - | Carling Technologies | 100,000 Cycles | 10 | Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | Bulk | 36.83 mm x 21.08 mm | Active | - | 24 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Green/Red | 150,000 Cycles | DPDT | Rocker Switches | Varies by Cap | - | Rocker Switches | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | UL 94 V-0 | ||
![]() TIGL723-6S-BL-NBL/I-O Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | 125 V | - | -40°C ~ 85°C | TIG | - | - | 20A (AC) | - | Quick Connect - 0.187" (4.7mm) | Concave (Curved) | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 100,000 Cycles | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAD2UNNC-FBACYJ-1RU Carling Technologies | 45 |
| - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Amber | 150,000 Cycles | - | - | Interior Light, Vertical | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VL11AH0B-AGB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 28 V | -40°C ~ 85°C | - | - | - | 0.4VA (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAB2HWJB-UBA00-0 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Locking - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIGL724-6S-WH-WBL Carling Technologies | In Stock | - | - | Silver | Panel Mount, Snap-In | Phenolic | Nylon 6.6 | Carling Technologies | 50,000 Cycles | 10 | Non-Illuminated | Carling Technologies | - | Carling Technologies | - | Bulk | 36.83 mm x 21.08 mm | Active | 125 V | - | -40°C ~ 85°C | TIG | Full-Sized Rocker Switch | Switches | 20A (AC) | - | Screw Terminal | Concave (Curved) | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | White | - | - | 100,000 Cycles | DPDT | Rocker Switches | No Marking | No Legend | Rocker Switches | - | - | Rocker Switches | - | 27.15 mm | 43.18 mm | 24.38 mm | 0.04 mm to 0.25 mm | - | ||
![]() HR12D1A21BR1-11-RJ001 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | HR | - | - | 20A (DC) | IP68 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Flat - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Blue/Red | 200,000 Cycles | - | - | Blower Fast | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JHA2BN0B-A9C2G-100 Carling Technologies | In Stock | - | - | - | - | - | - | Carling Technologies | - | 10 | Non-Illuminated | Carling Technologies | - | Carling Technologies | - | Bulk | - | Active | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | ||
![]() L31E1S001-AZZ00-000 Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | L | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | Concave (Curved) | SP3T | On-On-On | Rectangular - 44.04mm x 22.02mm | Black | - | - | 250,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HR22D1A11BW1-11-UE001 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 12 V | -40°C ~ 85°C | HR | - | - | 20A (DC) | IP68 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Flat - Illuminated | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Blue/White | 200,000 Cycles | - | - | Fan or Blower | - | - | - | - | - | - | - | - | - | - | - |