- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Actuator Marking | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTIGK51-6S-BL-GN-MBL/28V/INDP Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 50,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | 125 V | 28 V | -40°C ~ 85°C | LTIG | 15A (AC/DC) | - | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 28 VAC/DC | Incandescent, Green | 100,000 Cycles | - | No Marking | - | ||
![]() VMDAS00B-CZB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | No Marking | - | ||
![]() VA51S00C-AZS00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Red | - | - | 150,000 Cycles | - | No Marking | - | ||
![]() V1D2UHHB-A7C00-000 Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | - | No Marking | - | ||
![]() VKD2S001-9ZZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | Red | - | - | 150,000 Cycles | - | No Marking | - | ||
![]() VMD1BT0B-A1CDB-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | Master Light - High Beam, Vertical | - | ||
![]() TIGG54-1S-WH-FN Carling Technologies | 45 |
| - | - | - | - | - | - | - | Carling Technologies | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VDD2AH0B-A9C67-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green | 150,000 Cycles | - | Master Light - High Beam, Vertical | - | ||
![]() V2D1GTHC-00000-000 Carling Technologies | 45 |
| - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Green/Red | 150,000 Cycles | - | Varies by Cap | - | ||
![]() V1D1AT0B-A1C11-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | ON OFF, Vertical | - | ||
![]() VJD2PNNB-A5C00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Amber | 150,000 Cycles | - | No Marking | - | ||
![]() L51D1AH0A-AHZ00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | 100,000 Cycles | CARLING TECHNOLOGIES INC | Carling Technologies | L51D1AH0A-AHZ00-000 | Carling Technologies | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | L | 20A (DC) | IP67 - Dust Tight, Waterproof | compliant | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | SP3T | On-On-On | Rectangular - 44.04mm x 22.02mm | Black | 12 VDC | LED, Green | 250,000 Cycles | ROCKER SWITCH | No Marking | - | ||
![]() VDB2YPVB-AAC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber/Red | 150,000 Cycles | - | No Marking | - | ||
![]() V4D1DNHB-AAC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Green | 150,000 Cycles | - | No Marking | - | ||
![]() V1D2AC0B-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Red | 150,000 Cycles | - | Varies by Cap | - | ||
![]() VJDBUTNB-C7C00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Red | 150,000 Cycles | - | No Marking | - | ||
![]() VAB2AJ04-1KZ3F-300 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Concave (Standard V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Green | 150,000 Cycles | - | Standby - High Beam, Vertical | - | ||
![]() V1D1BC0B-A9B00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | No Marking | - | ||
![]() V1D2GHHB-AABH3-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | - | Master Light - High Beam, Vertical | - | ||
![]() V65AD11B-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | 100,000 Cycles | - | - | - | Carling Technologies | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | 125 VAC | Neon, Clear | 150,000 Cycles | - | Varies by Cap | - |