- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Panel Cutout | Product Status | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Actuator Marking | Product | Features | Product Category | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W25B2W881-00000-000 Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | W | - | - | 10A (DC) | IP68 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Actuator Arm, Cap Required - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, White/White | 250,000 Cycles | - | - | - | - | - | - | - | - | ||
![]() V1D2S00D-FAZC13-000 Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | - | O - | - | - | - | - | - | ||
![]() V1D1866B-G7C11-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, White/White | 150,000 Cycles | - | - | ON OFF, Vertical | - | - | - | - | - | ||
![]() V8B2KPPC-G5C00-000 Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 24 VDC | LED, Amber/Amber | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() W21D20001-AZZ46-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | W | - | - | 10A (DC) | IP68 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Concave (Curved) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | - | - | 250,000 Cycles | - | - | Parking Brake, Vertical | - | - | - | - | - | ||
![]() V1D2BN0B-A9C00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V7B2S00B-AZB00-000 Carling Technologies | In Stock | - | - | Silver | Panel Mount, Snap-In | Carling Technologies | 100,000 Cycles | 10 | Non-Illuminated | Carling Technologies | + 85 C | Carling Technologies | - 40 C | Bulk | 36.83 mm x 21.08 mm | Active | Contura II & III | - | 24 V | -40°C ~ 85°C | - | Contura Sealed Rocker Switch | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | SPDT | Rocker Switches | No Marking | Rocker Switches | - | Rocker Switches | IP66, IP68 | UL 94 V-0 | ||
![]() VKD1SW0C-WZ100-0 Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Locking | DPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | Red | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VFDBUTHC-G5C00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V1D1G66B-G9C4S-17V Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, White/White | 150,000 Cycles | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | ||
![]() VRDJS00B-AZC65-100 Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | Carling Technologies | 100,000 Cycles | 10 | Non-Illuminated | Carling Technologies | - | Carling Technologies | - | Bulk | - | Active | Contura | - | 12 V | -40°C ~ 85°C | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | DP3T | Mom-On-On | Rectangular - 36.83mm x 21.08mm | Black | - | - | 150,000 Cycles | - | Rocker Switches | Master Light - High Beam, Vertical | - | - | Rocker Switches | - | - | ||
![]() TTGA-TA221-TW-B Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | TTG | - | - | 15A (AC) | - | Solder, Quick Connect - 0.250" (6.3mm) | Concave (Standard V) | SPST | On-Off | Rectangular - 28.57mm x 25.40mm | White | - | - | - | - | - | No Marking | - | - | - | - | - | ||
![]() V4DA1T0B-ARC00-000 Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() W17D2KCH1-A7700-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | W | - | - | 10A (DC) | IP68 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Concave (Curved) - Illuminated | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Red | 250,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V1D1S00C-CZS00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | Red | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() W24D2UNN1-A77Y9-1Z2 Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | W | - | - | 10A (DC) | IP68 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Concave (Curved) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Amber/Amber | 250,000 Cycles | - | - | Parking Brake, Vertical | - | - | - | - | - | ||
![]() VJD1DCC4-JRR00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Paddle - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Red/Red | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VMB1BP0C-A1R00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | Carling Technologies | 100,000 Cycles | 10 | Illuminated | Carling Technologies | - | Carling Technologies | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | Red | 24 VDC | LED, Amber | 150,000 Cycles | - | Rocker Switches | No Marking | - | - | Rocker Switches | - | - | ||
![]() V6D2DHHC-FAACMW-1NY Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | Black | 12 VDC | LED, Green/Green | 150,000 Cycles | - | - | Interior Light, Vertical | - | - | - | - | - | ||
![]() L11E1AC01-AMZ00-000 Carling Technologies | 45 |
| - | - | Panel Mount, Snap-In | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | L | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | Black | 12 VDC | LED, Red | 250,000 Cycles | - | - | No Marking | - | - | - | - | - |