- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | ActuatorColor | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact Function | Switch Action | Body Color | Features | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTGHO410-TB-B-A Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | LTG | - | - | - | 10A (AC) | - | - | Solder Lug | - | - | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 28.58mm x 25.40mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() TILA61-1L-BL-A Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | - | TIL | - | - | - | 6A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() VL510001-1ZZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VL510001-1ZZ00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 125 V | - | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.40 | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | - | - | - | QUICK CONNECT | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | (ON)-OFF-(ON) | MOMENTARY | - | - | 0.4 inch | 27.4066 mm | - | ||
![]() VABAAJ0C-C1B00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Green | - | - | - | 150,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() TIGC6M-1F-BL-E Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | - | TIG | - | - | - | 6A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Flat | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() VF5AS00C-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | ||
![]() V8DA1601-6EZ42-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V8DA1601-6EZ42-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.40 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VAC/DC | Incandescent, Amber | 12 V | QUICK CONNECT | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | High Beam, Vertical | (ON)-OFF-(ON) | MOMENTARY | - | - | 0.4 inch | 27.4066 mm | - | ||
![]() VADABH0B-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | LED, Green | - | - | - | 150,000 Cycles | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | ||
![]() TIHK50-1S-BL-C Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | TIH | - | - | - | 15A (AC/DC) | - | - | Solder Lug | - | - | Concave (Standard V) | 3PST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() VFB1A604-69Z00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, White | - | - | - | 150,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() V4B2UJJC-AAC63-400 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Green/Green | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTGUO511-TW-B-R/240V Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | LTG | - | - | - | 15A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) - Illuminated | SPDT + SPST | On-On, On-Off | Rectangular - 28.58mm x 25.40mm | - | - | White | - | 240 VAC | Neon, White | - | - | - | 100,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() V8B2AJ0B-A9C8Y-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Green | - | - | - | 150,000 Cycles | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | ||
![]() VAB1S00B-00000-000 Carling Technologies | 6 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | ||
![]() 62112916-0-9-W Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | NYLON | BLACK | 1000VDC V | 50,000 Cycles | CARLING TECHNOLOGIES INC | NYLON | Carling Technologies | 62112916-0-9-W | Carling Technologies | 85 °C | - | Bulk | Active | Active | 5.8 | 125 V | - | 0°C ~ 85°C | 621 | EAR99 | - | - | 8A (AC) | - | compliant | Solder Lug | 20.955 mm | 14.986 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | 100000000 Ω | Black, White | - | - | - | - | SOLDER LUG | - | 100,000 Cycles | ROCKER SWITCH | 4 A | - | - | 250 V | O I | ON-OFF | MAINTAINED | BLACK | - | 0.315 inch | - | 0.205 inch | ||
![]() TIGB72B-6S-BL-NBL Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | - | TIG | - | - | - | 20A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) | SPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() VB5AAC0C-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | LED, Red | - | - | - | 150,000 Cycles | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | ||
![]() V154S00B-AZC00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | - | - | - | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V154S00B-AZC00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 125 V | - | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Solder Lug | - | 20.828 mm | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | - | - | - | - | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | ON-OFF | MAINTAINED | - | - | - | 27.4066 mm | 0.505 inch | ||
![]() VDD1DNNB-AFB00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VDD1DNNB-AFB00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | LED, Amber/Amber | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | ON-ON | MAINTAINED | - | - | 0.4 inch | 27.4066 mm | 0.505 inch | ||
![]() V1B2S00B-AZS00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Red | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - |