- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | End Contact Plating | ActuatorColor | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Contact (DC) Max Rating R Load | Actuator Marking | PCB Hole Count | Contact Function | Switch Action | Body Color | Contact (AC) Max Power Rating R Load | Features | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V1D1AT0B-ARR00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Red | - | 12 VDC | LED, Red | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() VAD2BC0B-GMC00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Red | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() V1DAS00B-EZC00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() VJDAS00B-AZB00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() LTILC51-1L-BL-RC-NBL/28V Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | LTIL | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 28 VAC/DC | Incandescent, Red | - | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() V6D14HTB-C2C00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Green/Red | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() LTGHO50B-TB-B-C/250N Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | LTG | - | - | - | 15A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 28.58mm x 25.40mm | - | - | Black | - | 250 VAC | Neon | - | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() 62112172-0-0-N Carling Technologies | 364 | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 20 V | 20 V | 0°C ~ 85°C | 621 | - | - | - | 0.4VA (AC/DC) | - | - | PC Pin | - | - | Concave (Curved) | DPDT | On-Off-Mom | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() LTILA51-6S-BL-LU-MBL/28V Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | LTIL | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 28 VAC/DC | Incandescent, Blue | - | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() VMB1H0J3-7Z400-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | - | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VMB1H0J3-7Z400-000 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.40 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Gray | 15 A | 24 VDC | LED, Green | 24 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | No Marking | - | - | MOMENTARY | - | - | - | 0.4 inch | 27.4066 mm | - | ||
![]() V6BAAJ0B-CGB00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Green | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() V1DAHW64-1PR00-0 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Locking - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Red | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() V1D1S001-3ZZ00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | White | - | - | - | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() VGDKGTNB-00000-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | LED, Amber/Red | - | - | - | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | - | - | - | - | ||
![]() VLDAVNNB-C2H00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Gray | - | 12 VDC | LED, Amber/Amber | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() VFD1000B-AZY00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | - | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VFD1000B-AZY00-000 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.40 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | White | 20 A | - | - | 12 V | QUICK CONNECT | - | 150,000 Cycles | ROCKER SWITCH | - | No Marking | - | ON-(ON) | MOMENTARY | - | - | - | 0.4 inch | 27.4066 mm | 0.505 inch | ||
![]() 62112162-0-0-N Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | NO | THROUGH HOLE-STRAIGHT | NYLON | GOLD OVER NICKEL | GOLD OVER NICKEL | BLACK | 1000VDC V | 50,000 Cycles | CARLING TECHNOLOGIES INC | NYLON | Carling Technologies | 62112162-0-0-N | 621 | Carling Technologies | 85 °C | - | Bulk | Active | Active | 5.78 | 20 V | 20 V | 0°C ~ 85°C | 621 | EAR99 | - | 8536.50.90.65 | 0.4VA (AC/DC) | - | compliant | PC Pin | 20.955 mm | 14.986 mm | Concave (Curved) | DPDT | On-Off-On | Rectangular - 19.20mm x 12.90mm | - | 100000000 Ω | Black | - | - | - | - | SOLDER | - | 100,000 Cycles | ROCKER SWITCH | - | No Marking | 6 | ON-OFF-ON | MAINTAINED | BLACK | - | - | 0.207 inch | 17.018 mm | 0.205 inch | ||
![]() LTILC51-1C-WH-RC-NBL/125N Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | LTIL | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 125 VAC | Neon, Red | - | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() VED2AH01-1AZMH-100 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Green | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VDD1A604-6HZ00-000 Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Green | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | - |