- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Power Rating
- Temperature Coefficient
- Resistance
- Resistance Tolerance
- Series
- Product Length
Attribute column
Manufacturer
Carling Technologies Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Adjustment range undelayed short-circuit release | Ambient temperature | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Material housing | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Qualification | Rated current In | Rated permanent current Iu | Resistor Values | RoHS | Suitable for safety functions | Tradename | Type of electric connection | Type of electrical connection of main circuit | Unit Weight | Voltage Rating DC | Voltage type | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Current Rating | Frequency | Frequency Stability | Termination Style | Number of Contacts | Dielectric | Lead Spacing | Insulation Resistance | Lead Diameter | Load Capacitance | Number of Resistors | Contact Current Rating | Drive Level | Circuit Type | Terminal Type | Product Type | Operating Temperature Range | ESR | Contact Configuration | Product | Features | Product Category | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RRV-00000178 Carling Technologies | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | 2010 | 5025 | - | - | 4000 | - | TT Electronics | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | - | - | - | Details | - | - | - | - | 0.001199 oz | - | - | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 9.53 Ohms | - | - | Resistors | 250 mW (1/4 W) | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() RRV-00000089 Carling Technologies | In Stock | - | - | - | - | - | - | Cornell Dubilier - CDE | 6000 nF | - | - | - | - | 100 | - | Cornell Dubilier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 1.5 kVDC | - | - | Bulk | OTB | 10 % | - | Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications | - | - | 6 uF | Capacitors | - | - | - | - | - | Solder Lug | - | Paper | 0.81 in | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | General Film Capacitors | - | Film Capacitors | - | - | 1.91 in | 4.25 mm | 2.91 in | ||
![]() RRV-00000096 Carling Technologies | In Stock | - | - | - | - | - | - | Vishay Semiconductors | - | - | - | - | - | 800 | - | Vishay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | FRED Pt | - | - | - | - | - | - | - | FRED Pt | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() RRV-00000269 Carling Technologies | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | 0805 | 2012 | - | - | 800 | - | TT Electronics | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000234 oz | - | - | 100 V | Reel | CR | 5 % | 250 PPM / C | - | 27 MOhms | High Reliability | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | - | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() RRV-00000084 Carling Technologies | In Stock | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | 10 | - | Carling Technologies | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Plug-in connection | - | - | - | DC | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() RRV-00000112 Carling Technologies | In Stock | - | - | - | - | - | -25 - 85 | Carling Technologies | - | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() RRV-00000247 Carling Technologies | In Stock | - | - | - | - | - | -30 - 85 | Carling Technologies | - | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() RRV-00000132 Carling Technologies | In Stock | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | 10 | - | Carling Technologies | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Clamp | - | - | - | DC | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() RRV-00000186 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50 - 80 | -25 - 80 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RRV-00000111 Carling Technologies | In Stock | - | - | - | - | 1500 - 2750 | - | Carling Technologies | - | - | - | IP20 | Built-in device fixed built-in technique | 10 | - | Carling Technologies | - | - | - | - | - | 0 | 0 | 100 - 250 | - | - | - | - | 250 | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() RRV-00000228 Carling Technologies | In Stock | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() RRV-00000081 Carling Technologies | In Stock | - | - | 1.6 mm x 1.2 mm | - | - | - | CTS Electronic Components | - | - | - | - | - | 3000 | - | CTS | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | 416 | 10 PPM | - | - | - | - | - | Crystals | - | - | - | 32 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | 18 pF | - | - | - | - | - | Crystals | - | 200 Ohms | - | - | - | Crystals | - | - | - | 1.6 mm | 1.2 mm | ||
![]() RRV-00000039 Carling Technologies | In Stock | - | - | 0603 (1608 metric) | 4 | - | - | CTS Electronic Components | - | - | - | - | - | 5000 | - | CTS | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 150 kOhms | - | - | - | - | - | 0.000071 oz | - | - | - | MouseReel | 74x | 5 % | 200 PPM / C | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 2 | - | - | Isolated | - | Resistor Networks & Arrays | - 55 C to + 125 C | - | - | Arrays | - | Resistor Networks & Arrays | - | - | 0.6 mm | 1.6 mm | 1.6 mm | ||
![]() RRV-00000098 Carling Technologies | In Stock | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | 10 | - | Ohmite | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 420 V | Tube | AP851 | 5 % | 100 PPM / C | High Power Resistors | 820 Ohms | - | - | Resistors | 50 W | Thick Film | - | - | - | Radial | - | - | 5.34 mm | - | 0.86 mm | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() RRV-00000226 Carling Technologies | In Stock | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() RRV-00000085 Carling Technologies | In Stock | - | - | - | - | - | - | Vishay / Dale | - | - | - | - | - | 100 | - | Vishay | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | - | - | 0.012346 oz | - | - | 300 V | Bulk | PTF | 0.1 % | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 30.1 Ohms | - | - | Resistors | 125 mW (1/8 W) | Metal Film | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | - | - | - | - | Metal Film Resistors | - | - | - | Precision Metal Film Resistors | - | Metal Film Resistors - Through Hole | - | 2.31 mm | - | 6.35 mm | - | ||
![]() RRV-00000014 Carling Technologies | In Stock | - | - | HC-49/US | - | - | - | CTS Electronic Components | - | - | - | - | - | 100 | - | CTS | - | - | + 70 C | - 20 C | Through Hole | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | ATS | 30 PPM | - | - | - | - | - | Crystals | - | - | - | 12 MHz | 50 PPM | Radial | - | - | - | - | - | Series | - | - | 100 uW | - | - | Crystals | - | 40 Ohms | - | - | - | Crystals | - | - | 3.68 mm | 10.85 mm | 4.5 mm | ||
![]() RRV-00000260 Carling Technologies | In Stock | - | - | - | - | - | - | API Technologies - Spectrum Control | 0.47 nF | - | - | - | - | 2000 | - | API Technologies | - | 5 mOhms | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 200 VDC | - | - | Reel | - | 0 %, + 100 % | - | Feed Through and Pi Low Pass Filters | - | - | 470 pF | Filters | - | - | 10 A | - | - | - | - | - | - | 1 GOhms | - | - | - | - | - | - | - | Feed Through Capacitors | - | - | - | Three Terminal Network Filter Capacitors | - | Feed Through Capacitors | - | - | 3 mm | 8 mm | 3 mm | ||
![]() RRV-00000172 Carling Technologies | In Stock | - | - | 1.6 mm x 1.2 mm | - | - | - | CTS Electronic Components | - | - | - | - | - | 3000 | - | CTS | - | - | + 60 C | - 10 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | 416 | 20 PPM | - | - | - | - | - | Crystals | - | - | - | 37 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | Series | - | - | - | - | - | Crystals | - | 200 Ohms | - | - | - | Crystals | - | - | - | 1.6 mm | 1.2 mm | ||
![]() RV26B2VJDC-K4C Carling Technologies | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 15 A @ 24 V | - | - | Quick Connect | - | - | - | DPDT | - | - | - | IP67 | - | - | - | - |