- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Power Rating
- Temperature Coefficient
- Resistance
- Resistance Tolerance
- Series
- Product Length
Attribute column
Manufacturer
Carling Technologies Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Degree of protection (IP) | Device construction | Device Cooled | Factory Pack QuantityFactory Pack Quantity | Fin Style | Manufacturer | Material housing | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Qualification | Rated permanent current Iu | RoHS | Suitable for safety functions | Tradename | Type of electric connection | Type of electrical connection of main circuit | Unit Weight | Voltage Rating DC | Voltage type | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Dielectric | Lead Spacing | Ripple Current | Attachment Method | Product Type | ESR | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Thermal Resistance | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RRV-00000162 Carling Technologies | In Stock | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
![]() RRV-00000144 Carling Technologies | In Stock | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 464 Ohm | - | - | Switches | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | Rotary Switches | - | 1 | - | - | Rotary Switches | 4.75 | - | - | - | - | - | - | ||
![]() RRV-00000250 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 107 Ohm | - | - | - | 0.5 W | - | General Purpose | - | - | - | - | - | - | - | 1 | - | - | - | 3.2 | 2.5 | - | - | - | - | - | ||
![]() RRV-00000139 Carling Technologies | In Stock | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 27 Ohm | - | - | Switches | 1 W | - | General Purpose | - | - | - | - | - | Rotary Switches | - | 1 | - | - | Rotary Switches | 6.3 mm | 3.15 mm | - | - | - | - | - | ||
![]() RRV-00000124 Carling Technologies | In Stock | - | - | - | Carling Technologies | - | - | - | - | - | TO-126/TO-127/TO-220 | 10 | Horizontal | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passive | - | - | - | Switches | - | - | - | - | - | - | - | Screw Mount | Rotary Switches | - | - | - | - | Rotary Switches | 19.05 mm | - | 27.3 °C/W | - | - | - | - | ||
![]() RRV-00000238 Carling Technologies | In Stock | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/°C | - | 19.6 Ohm | - | - | Switches | 0.15 W | - | High Reliability | - | - | - | - | - | Rotary Switches | - | 1 | - | - | Rotary Switches | 2.03 | 1.27 | - | - | - | - | - | ||
![]() RRV-00000256 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() RRV-00000200 Carling Technologies | In Stock | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | 500 mW | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | Rotary Switches | - | 1 | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
![]() RRV-00000196 Carling Technologies | In Stock | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 549 kOhm | - | - | Switches | 0.25 W | - | General Purpose | - | - | - | - | - | Rotary Switches | - | 1 | - | - | Rotary Switches | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() RRV-00000248 Carling Technologies | In Stock | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 267 kOhm | - | - | Switches | 0.75 W | - | General Purpose | - | - | - | - | - | Rotary Switches | - | 1 | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
![]() RRV-00000034 Carling Technologies | In Stock | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | 42 | - | Cornell Dubilier | - | + 85 C | - 40 C | - | - | - | - | - | - | Details | - | - | - | - | - | 450 VDC | - | - | Bulk | CGS | - 10 %, + 50 % | - | - | - | - | 970 uF | Capacitors | - | - | - | Screw | - | 22 mm | 4.5 A | - | Electrolytic Capacitors | 96 mOhms | - | Computer Grade Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Screw Terminal | - | - | - | 2 in | - | 4.125 in | - | ||
![]() RRV-00000082 Carling Technologies | In Stock | - | - | - | Welwyn Components / TT Electronics | - | 1206 | 3216 | - | - | - | 3000 | - | TT Electronics | - | - | - | PCB Mount | - | - | - | - | - | Details | - | - | - | - | 0.000571 oz | - | - | - | Reel | HVC | 1 % | 50 PPM / C | - | 1.1 MOhms | - | - | Resistors | - | Thick Film | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() RRV-00000178 Carling Technologies | In Stock | - | - | - | Welwyn Components / TT Electronics | - | 2010 | 5025 | - | - | - | 4000 | - | TT Electronics | - | + 125 C | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 0.001199 oz | - | - | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 9.53 Ohms | - | - | Resistors | 250 mW (1/4 W) | Thin Film | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() RRV-00000089 Carling Technologies | In Stock | - | - | - | Cornell Dubilier - CDE | 6000 nF | - | - | - | - | - | 100 | - | Cornell Dubilier | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 1.5 kVDC | - | - | Bulk | OTB | 10 % | - | Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications | - | - | 6 uF | Capacitors | - | - | - | Solder Lug | Paper | 0.81 in | - | - | Film Capacitors | - | - | General Film Capacitors | - | Film Capacitors | - | - | - | - | 1.91 in | 4.25 mm | 2.91 in | ||
![]() RRV-00000096 Carling Technologies | In Stock | - | - | - | Vishay Semiconductors | - | - | - | - | - | - | 800 | - | Vishay | - | - | - | - | - | - | - | - | - | Details | - | FRED Pt | - | - | - | - | - | - | - | FRED Pt | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | ||
![]() RRV-00000269 Carling Technologies | In Stock | - | - | - | Welwyn Components / TT Electronics | - | 0805 | 2012 | - | - | - | 800 | - | TT Electronics | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 0.000234 oz | - | - | 100 V | Reel | CR | 5 % | 250 PPM / C | - | 27 MOhms | High Reliability | - | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | - | - | - | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() CSW-00000031 Carling Technologies | In Stock | - | - | - | Glenair | - | - | - | - | - | - | 5 | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | ||
![]() RRV-00000084 Carling Technologies | In Stock | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | Carling Technologies | Metal | - | - | - | - | - | - | - | - | - | No | - | Plug-in connection | - | - | - | DC | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
![]() RRV-00000017 Carling Technologies | In Stock | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | ||
![]() RRV-00000237 Carling Technologies | In Stock | - | - | 313 - 2750 | Carling Technologies | - | - | - | IP20 | Built-in device fixed built-in technique | - | 10 | - | Carling Technologies | - | - | - | - | 0 | 0 | 100 - 250 | - | 250 | - | - | - | - | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - |