- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
- Mounting Type
- Panel Cutout Dimensions
Attribute column
Manufacturer
Carling Technologies Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating DC | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV24D2T00HB-K4S Carling Technologies | 28 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 2 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26D2EH6NB-K4C Carling Technologies | 33 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Amber/Green/White | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26D2EC6HB-K4C Carling Technologies | 33 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Green/Red/White | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV61DKEEHNB-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Amber/Blue/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26D2S000D-KZC Carling Technologies | 15 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV14D1S000B-KZC Carling Technologies | 12 |
| - | Panel Mount, Snap-In | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV16D3DHONB-K4C Carling Technologies | 8 |
| - | Panel Mount, Snap-In | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | Rectangular - 36.83mm x 21.08mm | - | - | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV28D2ECNHB-K4C Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Amber/Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV64B2H0J0C-K4C Carling Technologies | 48 |
| - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | 24 VDC | LED, Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV64D2H0H0B-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV14D2CC0CB-K4S Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Red/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV11D1BC00B-K4C Carling Technologies | 44 |
| - | Panel Mount, Snap-In | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV28D2AC00B-KRC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV24B2DD0JC-K4C Carling Technologies | 49 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() CSW-1A1A4B1-002 Carling Technologies | 49 |
| - | Panel Mount | 18,000 Cycles | Carling Technologies | Bulk | Active | 12 V | -40°C ~ 85°C | CSW | Standard | 4 | 10A (DC) | IP67 - Dust Tight, Waterproof | Wire Leads with Connector | - | SP3T | Mom-Off-Mom | Circular - 52.00mm Dia | - | - | Non-Illuminated | - | - | With Lever and Pushbutton | ||
![]() RV26D2CN0EC-K4C Carling Technologies | 48 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Amber/Blue | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV24D1T00CD-KRS Carling Technologies | 49 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 2 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV23D2S000C-KZH Carling Technologies | 49 |
| - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 2 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST-NC | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV22D1GH0CB-K4C Carling Technologies | 49 |
| - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 2 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26B2FDJDB-K4C Carling Technologies | 33 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Green/Red/Red | Illuminated | 100,000 Cycles | 37.56mm | - |