- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
- Mounting Type
- Panel Cutout Dimensions
Attribute column
Manufacturer
Carling Technologies Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating DC | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV28D1S000B-KZC Carling Technologies | 45 |
| - | Panel Mount, Snap-In | - | 25,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV14D1AH00B-K9C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26D2FNHNC-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Amber/Amber/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV16B2DD0PB-K9C Carling Technologies | 7 |
| - | Panel Mount, Snap-In | - | - | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Amber/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV16DBEC6HC-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Green/Red/White | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV16D2FCEHB-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Blue/Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV22D1S000B-KZC Carling Technologies | 49 |
| - | Panel Mount, Snap-In | - | 25,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 2 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV22B2AJ00B-KKC Carling Technologies | 20 |
| - | Panel Mount, Snap-In | - | 25,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | 24 VDC | LED, Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26D1DH0NC-K4C Carling Technologies | 48 |
| - | Panel Mount, Snap-In | - | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Amber/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() 700-4A-BL/HDW ASSM Carling Technologies | In Stock | - | - | Panel Mount | - | - | Carling Technologies | Bulk | Active | 125 V | - | * | Standard | 3 | 4A (AC), 1A (DC) | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | SPDT | Off-On-On | Circular - 11.88mm Dia | - | - | Non-Illuminated | - | 23.93mm | Bezel - Round, Long Lever | ||
![]() RV26D2CC0HB-K4C Carling Technologies | 5 |
| - | Panel Mount, Snap-In | - | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Red/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV24B2CJ0PB-K4C Carling Technologies | 36 |
| - | Panel Mount, Snap-In | - | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Amber/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV22B2CJ0JC-K4C Carling Technologies | 36 |
| - | Panel Mount, Snap-In | - | 25,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Green/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV23B1BD00C-KRC Carling Technologies | 36 |
| - | Panel Mount, Snap-In | - | 25,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST-NC | On-Mom | Rectangular - 36.83mm x 21.08mm | 24 VDC | LED, Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV28BBEDKJC-K9C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | 25,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Blue/Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV61B2FPPPB-K4C Carling Technologies | 15 |
| - | Panel Mount, Snap-In | Bulk | 25,000 Cycles | Carling Technologies | - | Active | 24 V | - | - | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 24 VDC | LED, Amber/Amber/Amber | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV61D2S000C-KZC Carling Technologies | 38 |
| - | Panel Mount, Snap-In | - | 25,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV241KCN0NB-K9C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | 50,000 Cycles | Carling Technologies | Bulk | Active | 28 V | - | V | Standard | 2 | 0.4VA (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Amber/Amber | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV24BBCD0JD-K9C Carling Technologies | 15 |
| - | Panel Mount, Snap-In | - | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV21B1BD00B-KRS Carling Technologies | 8 |
| - | Panel Mount, Snap-In | - | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 24 VDC | LED, Red | Illuminated | 100,000 Cycles | 37.56mm | - |