- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
- Mounting Type
- Panel Cutout Dimensions
Attribute column
Manufacturer
Carling Technologies Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | End Contact Plating | ActuatorColor | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Operating Temperature (Max.) | Package | Product Status | Voltage Rating DC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Circuit | Switch Function | Panel Cutout Dimensions | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Mechanical Life | Number of Decks | Illumination Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | Control Type | Bushing Length | Depth Behind Flange | Bushing Diameter | Features | Product Category | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 700-6/NO KNOB Carling Technologies | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | 125 V | - | - | * | - | - | - | - | - | Standard | 3 | - | - | - | 4A (AC), 1A (DC) | - | - | - | Solder Lug | - | CSA, UL | - | SPDT | On-Off-On | Circular - 11.88mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | 23.93mm | - | Bezel - Round, Long Lever | - | - | - | - | - | - | - | ||
![]() RV61DKE666B-K4H Carling Technologies | In Stock | - | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | Carling Technologies | - | Bulk | Active | 12 V | - | - | V | - | - | - | - | - | Standard | 3 | - | - | - | 20A (DC) | - | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | 12 VDC | LED, White/White/White | - | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV61DBEHHHD-KKC Carling Technologies | In Stock | - | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | Carling Technologies | - | Bulk | Active | 12 V | - | - | V | - | - | - | - | - | Standard | 3 | - | - | - | 20A (DC) | - | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | 12, 12, 12 VDC | LED, Green/Green/Green | - | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() BDA10-YA Carling Technologies | 12 |
| - | - | - | - | Panel Mount | - | - | - | - | - | Carling Technologies | 3,000 Cycles | 5 | Carling Technologies | Carling Technologies | - | Bulk | Active | 24 V | -40°C ~ 85°C | - | BD | - | - | - | - | - | Standard | 2 | - | Switches | - | 250A (DC) | - | IP67 - Dust Tight, Waterproof | - | Screw Terminal | - | - | - | SPST | On-Off | Circular - 68.60mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | 3,000 Cycles | - | - | Control Switches | - | - | - | - | - | Disconnect | - | 57.66mm | - | - | Control Switches | - | - | - | - | - | - | ||
![]() BDB10-RA Carling Technologies | 7 |
| - | - | - | - | Panel Mount | - | - | - | - | - | Carling Technologies | 3,000 Cycles | 5 | Carling Technologies | Carling Technologies | - | Bulk | Active | 24 V | -40°C ~ 85°C | - | BD | - | - | - | - | - | Standard | 2 | - | Switches | - | 300A (DC) | - | IP67 - Dust Tight, Waterproof | - | Screw Terminal | - | - | - | SPST | On-Off | Circular - 68.60mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | 3,000 Cycles | - | - | Control Switches | - | - | - | - | - | Disconnect | - | 57.66mm | - | - | Control Switches | - | - | - | - | - | - | ||
![]() RV61B2EDJKB-K9C Carling Technologies | 45 |
| - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | Carling Technologies | - | Bulk | Active | 24 V | - | - | V | - | - | - | - | - | Standard | 3 | - | - | - | 15A (DC) | - | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | 24, 24, 24 VDC | LED, Blue/Green/Red | - | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV21B4GD0JD-K4C Carling Technologies | In Stock | - | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | Carling Technologies | - | Bulk | Active | 24 V | - | - | V | - | - | - | - | - | Standard | 2 | - | - | - | 15A (DC) | - | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | 24, 24 VDC | LED, Green/Red | - | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV14D1DC0HB-K9C Carling Technologies | In Stock | - | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | 12 V | - | - | V | - | - | - | - | - | Standard | - | - | - | - | 20A (DC) | - | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | - | - | Rectangular - 36.83mm x 21.08mm | - | - | 12, 12 VDC | LED, Red/Green | - | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV6142EJJJB-K4C Carling Technologies | 12 |
| - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | Carling Technologies | - | Bulk | Active | - | - | - | V | - | - | - | - | - | Standard | 3 | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | 24, 24, 24 VDC | LED, Green/Green/Green | - | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV26D2FCEHB-K4C Carling Technologies | In Stock | - | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | Carling Technologies | - | Bulk | Active | 12 V | - | - | V | - | - | - | - | - | Standard | 3 | - | - | - | 20A (DC) | - | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | 12, 12, 12 VDC | LED, Blue/Green/Red | - | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV61D2EHHHC-K4C Carling Technologies | In Stock | - | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | Carling Technologies | - | Bulk | Active | 12 V | - | - | V | - | - | - | - | - | Standard | 3 | - | - | - | 20A (DC) | - | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | 12, 12, 12 VDC | LED, Green/Green/Green | - | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() BDB14-YA Carling Technologies | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | Carling Technologies | 3,000 Cycles | 5 | Carling Technologies | Carling Technologies | - | Bulk | Active | 24 V | -40°C ~ 85°C | - | BD | - | - | - | - | - | Standard | 2 | - | Switches | - | 300A (DC) | - | IP67 - Dust Tight, Waterproof | - | Screw Terminal | - | - | - | SPST | On-Off | Circular - 68.60mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | 3,000 Cycles | - | - | Control Switches | - | - | - | - | - | Disconnect | - | 57.66mm | - | - | Control Switches | - | - | - | - | - | - | ||
![]() RV61B2EPJKB-K9C Carling Technologies | 28 |
| - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | Carling Technologies | - | Bulk | Active | 24 V | - | - | V | - | - | - | - | - | Standard | 3 | - | - | - | 15A (DC) | - | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | 24, 24, 24 VDC | LED, Amber/Blue/Green | - | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() 700-1A-BL/2 HEX Carling Technologies | 14 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Carling Technologies | - | Bulk | Active | 125 V | - | - | * | - | - | - | - | - | Standard | 2 | - | - | - | 4A (AC), 1A (DC) | - | - | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | SPST | Off-On | Circular - 11.88mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | 23.93mm | - | Bezel - Round, Long Lever | - | - | - | - | - | - | - | ||
![]() RV21E3BE00C-K4C Carling Technologies | In Stock | - | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | Carling Technologies | - | Bulk | Active | 14 V | - | - | V | - | - | - | - | - | Standard | 2 | - | - | - | 20A (DC) | - | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | 12 VDC | LED, Blue | - | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() 700-4A-BL Carling Technologies | 28 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | STEEL | NYLON | SILVER | SILVER | BLACK | - | 10000 Cycle(s) | - | - | - | 85°C | - | - | - | - | 2012 | 700 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | 3 | - | - | 125V | 4A AC 1A DC | - | - | 1A | Quick Connect - 0.250 (6.3mm) | 125V | CSA, UL | 28.57mm | SPDT | Off-On-On | Circular - 11.88mm Dia | 100000000Ohm | 1A | - | - | 250V | 1000VDC V | - | - | Non-Illuminated | - | - | - | - | 4A | 4A@125VAC | 1A@125VDC | 45 deg | 1 | - | 0.281 inch | 23.94mm | 0.467 inch | Bezel - Round, Long Lever | - | 11.88mm | 0.475 inch | 0.45 inch | - | ROHS3 Compliant | - | ||
![]() RV21D2BC00B-K4C Carling Technologies | 198 |
| Datasheet | 6 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | 2014 | V-Series Contura | - | Active | 1 (Unlimited) | Quick Connect | - | Standard | 2 | - | - | 12V | 20A DC | - | IP67 - Dust Tight, Waterproof | 20A | Quick Connect - 0.250 (6.3mm) | - | CSA, UL | - | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | 12VDC | LED, Red | - | - | - | DPDT, DPST | Illuminated | 100,000 Cycles | - | Illuminated, LED | - | - | - | - | 60 ° | - | - | - | 37.88mm | - | Bezel - Rectangular | - | - | - | - | Unknown | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() RV26D2DC0CB-K4C Carling Technologies | 56 | - | Datasheet | 6 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | 2014 | V-Series Contura | - | Active | 1 (Unlimited) | Quick Connect | - | Standard | 3 | - | - | 12V | 20A DC | - | IP67 - Dust Tight, Waterproof | 20A | Quick Connect - 0.250 (6.3mm) | - | CSA, UL | - | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | 12VDC | LED, Red | - | - | 2 | - | Illuminated | 100,000 Cycles | - | Illuminated, LED | - | - | - | - | 30 ° | - | - | - | 37.88mm | - | Bezel - Rectangular | - | - | - | - | Unknown | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 700-A-BL Carling Technologies | 67 | - | Datasheet | 6 Weeks | Silver | Panel, Solder | Panel Mount | - | Brass | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | 2012 | 700 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | 4 | 8536.50.70.00 | - | 125V | 4A AC 1A DC | Straight | - | 1A | Quick Connect - 0.250 (6.3mm) | 125V | CSA, UL | 28.57mm | SP3T | Off-On-On-On | Circular - 11.88mm Dia | - | 1A | - | - | 250V | - | - | SP3T, SP4T | Non-Illuminated | - | 1 | - | - | 4A | - | - | 45 ° | 1 | - | - | 23.94mm | - | Bezel - Round, Long Lever | - | - | - | 11.43mm | - | ROHS3 Compliant | - | ||
![]() RV24D2CC0CB-K4C Carling Technologies | 110 |
| Datasheet | 6 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | 2014 | V-Series Contura | - | Active | 1 (Unlimited) | Quick Connect | - | Standard | 2 | - | - | 12V | 20A DC | - | IP67 - Dust Tight, Waterproof | 20A | Quick Connect - 0.250 (6.3mm) | - | CSA, UL | - | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | 12VDC | LED, Red | - | - | - | - | Illuminated | 100,000 Cycles | - | Illuminated, LED | - | - | - | - | 60 ° | - | - | - | 37.88mm | - | Bezel - Rectangular | - | - | - | - | Unknown | ROHS3 Compliant | Dust Tight, IP67, Waterproof |