- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
- Mounting Type
- Panel Cutout Dimensions
Attribute column
Manufacturer
Carling Technologies Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BDA10-RA Carling Technologies | 50 |
| Datasheet | 10 Weeks | - | - | - | - | 2016 | BD | Active | 1 (Unlimited) | Battery Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV24D1DH0CB-K9C Carling Technologies | In Stock | - | Datasheet | 6 Weeks | Panel Mount, Snap-In | 50,000 Cycles | - | - | 2016 | V-Series Contura | Active | 1 (Unlimited) | Standard | 2 | 12V | 20A DC | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250 (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 12VDC | LED, Green | Illuminated | 100,000 Cycles | 37.88mm | Bezel - Rectangular | ROHS3 Compliant | ||
![]() CSW-1A1A0B2-002 Carling Technologies | In Stock | - | - | 1 Weeks | Panel Mount | 18,000 Cycles | -40°C~85°C | Bulk | - | CSW | Active | 1 (Unlimited) | Standard | 4 | 12V | 15A DC | IP67 - Dust Tight, Waterproof | Wire Leads with Connector | - | SP3T | On-Off-On-On | Circular - 52.00mm Dia | - | - | Non-Illuminated | - | - | With Lever and Pushbutton | ROHS3 Compliant |