- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
- Mounting Type
- Panel Cutout Dimensions
Attribute column
Manufacturer
Carling Technologies Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating DC | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV26DAS000D-KZC Carling Technologies | 45 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26D2FNHNC-K9C Carling Technologies | 45 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Amber/Amber/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() 800-8A6-BL Carling Technologies | 28 |
| - | Panel Mount | - | Carling Technologies | Bulk | Active | - | - | * | Standard | 8 | 6A (AC) | - | Solder Lug | CSA, UL | SP7T | On-On-On-On-On-Off-On-On | Circular - 11.88mm Dia | - | - | Non-Illuminated | - | 16.66mm | Bezel - Round, Long Lever | ||
![]() RV26B2FDPJJ-K4H Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Amber/Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26B2VD0JC-K4C Carling Technologies | 28 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV24B2DK0JB-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Blue/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV11D1S000B-KZC Carling Technologies | 44 |
| - | Panel Mount, Snap-In | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV61B2E8JKC-K4C Carling Technologies | 48 |
| - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Blue/Green/White | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV2811S000B-KZH Carling Technologies | 48 |
| - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 28 V | - | V | Standard | 3 | 0.4VA (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV241KC606B-K9C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 28 V | - | V | Standard | 2 | 0.4VA (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, White/White | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV244KCN0NB-K9C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | - | - | V | Standard | 2 | - | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Amber/Amber | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV21D2BH00B-KKS Carling Technologies | 12 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 2 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV2412CC0EC-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 28 V | - | V | Standard | 2 | 0.4VA (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Blue/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV28B2S000B-KZC Carling Technologies | 48 |
| - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26DCBE00C-KWC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Blue | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26B2DJ0JC-K4C Carling Technologies | 48 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Green/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV61B2EJJJB-K4C Carling Technologies | 19 |
| - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Green/Green/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV24D2T00CB-K4C Carling Technologies | 48 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 2 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV61DKN0HNB-K4C Carling Technologies | 48 |
| - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Amber/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV6211S000B-KZC Carling Technologies | 48 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 28 V | - | V | Standard | 3 | 0.4VA (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - |