- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
- Mounting Type
- Panel Cutout Dimensions
Attribute column
Manufacturer
Carling Technologies Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | End Contact Plating | Actuator | ActuatorColor | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Indexing Angle | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rating DC | Operating Temperature | Series | Pbfree Code | ECCN Code | Type | Number of Positions | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Illumination | Mechanical Life | Switch Type | Contact Form | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Number of Switch Sections | Control Type | Contact Function | Switch Action | Bushing Length | Depth Behind Flange | Bushing Diameter | Lamp Type | Features | Compliance | Terminal Length | Product Category | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV21B2CJ0JB-K4C Carling Technologies | 12 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 24 V | - | V | - | - | Standard | 2 | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | 24, 24 VDC | LED, Green/Green | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV22D2EENCC-K4C Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 12 V | - | V | - | - | Standard | 2 | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | 12, 12, 12 VDC | LED, Amber/Blue/Red | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() 800-2A/NO KNOB Carling Technologies | 37 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | Standard | 2 | - | - | 6A (AC) | - | - | - | Solder Lug | CSA, UL | - | - | SPST | On-Off | Circular - 11.88mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.66mm | - | - | Bezel - Round, Long Lever | - | - | - | - | - | - | ||
![]() RV26B2A800B-KKC Carling Technologies | 33 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 24 V | - | V | - | - | Standard | 3 | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | 24 VDC | LED, White | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV26BBEDJDC-K4C Carling Technologies | 33 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 24 V | - | V | - | - | Standard | 3 | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | 24, 24, 24 VDC | LED, Green/Red/Red | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV61D1AH00C-KKC Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 12 V | - | V | - | - | Standard | 3 | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | 12 VDC | LED, Green | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV28D1H060B-KWC Carling Technologies | 33 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 12 V | - | V | - | - | Standard | 3 | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | 12 VDC | LED, White | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() CSW-1A1A4A2-001 Carling Technologies | 14 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 18,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | CSW | - | - | Standard | 4 | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | - | Wire Leads with Connector | - | - | - | SP3T | Mom-Off-Mom | Circular - 52.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With Lever and Pushbutton | - | - | - | - | - | - | ||
![]() BDB14-RA Carling Technologies | In Stock | - | - | - | Panel Mount | - | - | - | Nylon | - | - | Knob | - | Carling Technologies | - | 3,000 Cycles | 5 | - | Non-Illuminated | - | Carling Technologies | - | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | BD | - | - | Standard | 2 | - | Switches | 300A (DC) | IP67 - Dust Tight, Waterproof | - | 300 A | Screw Terminal | - | - | - | SPST | On-Off | Circular - 68.60mm Dia | - | - | - | - | - | - | 1 Pole | Non-Illuminated | 3,000 Cycles | - | SPST | Control Switches | - | - | - | - | - | Disconnect | - | - | - | 57.66mm | - | - | - | IP67 | - | Control Switches | IP67 | - | 69.8 mm | ||
![]() 700-5A-BL Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount | NO | PANEL MOUNT-THREADED | STEEL | NYLON | SILVER | SILVER | - | BLACK | - | 1000VDC V | - | - | CARLING TECHNOLOGIES INC | - | 45 deg | Carling Technologies | 700-5A-BL | 700 | - | Carling Technologies | - | - | 85 °C | Bulk | Active | Active | 5.8 | Yes | 125 V | - | * | Yes | EAR99 | Standard | 3 | 8536.50.70.00 | - | 4A (AC), 1A (DC) | - | compliant | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | 28.57 mm | KNOB TYPE | SPST | Off-On-Off | Circular - 11.88mm Dia | 100000000 Ω | 1 A | - | - | 125 V | QUICK CONNECT | - | Non-Illuminated | - | ROTARY SWITCH | - | - | 4 A | - | - | 125 V | 1 | - | OFF-ON-OFF | LATCHED | 0.281 inch | 23.93mm | 0.467 inch | - | Bezel - Round, Long Lever | - | 0.475 inch | - | - | 11.88 mm | 0.45 inch | ||
![]() RV61D2EHNCB-K9C Carling Technologies | 7 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 12 V | - | V | - | - | Standard | 3 | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | 12, 12, 12 VDC | LED, Amber/Green/Red | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() CSW-1A1A4B1-001 Carling Technologies | 14 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 18,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | CSW | - | - | Standard | 4 | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | - | Wire Leads with Connector | - | - | - | SP3T | Mom-Off-Mom | Circular - 52.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With Lever and Pushbutton | - | - | - | - | - | - | ||
![]() RV18D2S000C-KZC Carling Technologies | 8 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 12 V | - | V | - | - | Standard | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | - | - | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV21D1BC00C-K4S Carling Technologies | 24 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 12 V | - | V | - | - | Standard | 2 | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | 12 VDC | LED, Red | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV21DAS000B-KZC Carling Technologies | 24 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 12 V | - | V | - | - | Standard | 2 | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV24D1BC00B-KRS Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 12 V | - | V | - | - | Standard | 2 | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | 12 VDC | LED, Red | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV28D1H0E0B-K9C Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 12 V | - | V | - | - | Standard | 3 | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | 12 VDC | LED, Blue | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV14D1T00HC-K4C Carling Technologies | 45 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 12 V | - | V | - | - | Standard | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | - | - | Rectangular - 36.83mm x 21.08mm | - | - | 12 VDC | LED, Green | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV24B5T00JC-K4C Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 24 V | - | V | - | - | Standard | 2 | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | 24 VDC | LED, Green | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV26B2EPDJC-K4C Carling Technologies | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | 24 V | - | V | - | - | Standard | 3 | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | 24, 24, 24 VDC | LED, Amber/Green/Red | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - |