- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
- Mounting Type
- Panel Cutout Dimensions
Attribute column
Manufacturer
Carling Technologies Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | Voltage Rating DC | Operating Temperature | Series | Type | Number of Positions | Subcategory | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Product Type | Control Type | Depth Behind Flange | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV26B1S000B-KZC Carling Technologies | 33 |
| - | Panel Mount, Snap-In | - | 50,000 Cycles | - | - | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() BDB14-BA Carling Technologies | 15 |
| - | Panel Mount | Carling Technologies | 3,000 Cycles | 5 | Carling Technologies | Carling Technologies | Bulk | Active | 24 V | -40°C ~ 85°C | BD | Standard | 2 | Switches | 300A (DC) | IP67 - Dust Tight, Waterproof | Screw Terminal | - | SPST | On-Off | Circular - 68.60mm Dia | - | - | Non-Illuminated | 3,000 Cycles | Control Switches | Disconnect | 57.66mm | - | Control Switches | ||
![]() RV61D2E6NCB-K4C Carling Technologies | 44 |
| - | Panel Mount, Snap-In | - | 25,000 Cycles | - | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Amber/Red/White | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV61BBS000D-KZC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | 25,000 Cycles | - | - | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV24B5T00JC-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | 50,000 Cycles | - | - | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 24 VDC | LED, Green | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV26B2EPDJC-K4C Carling Technologies | 49 |
| - | Panel Mount, Snap-In | - | 50,000 Cycles | - | - | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Amber/Green/Red | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV61D2S000B-KZC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | 25,000 Cycles | - | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV26D1S000C-KZC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | 50,000 Cycles | - | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV62DBEHHHD-KKC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | 50,000 Cycles | - | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Green/Green/Green | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV26D1S000D-KZC Carling Technologies | 31 |
| - | Panel Mount, Snap-In | - | 50,000 Cycles | - | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV28D1AC00B-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | 25,000 Cycles | - | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Red | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV28D2S000B-KZC Carling Technologies | 45 |
| - | Panel Mount, Snap-In | - | 25,000 Cycles | - | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV62D2S000B-KZC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | 50,000 Cycles | - | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV26D2FH6HD-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | 50,000 Cycles | - | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Green/Green/White | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV61D1S000B-KZC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | 25,000 Cycles | - | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV11B2S000B-KZC Carling Technologies | 38 |
| - | Panel Mount, Snap-In | - | - | - | - | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV61B2F888C-K9C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | 25,000 Cycles | - | - | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 24 VDC | LED, White/White/White | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV21D2GH0NB-K9C Carling Technologies | 15 |
| - | Panel Mount, Snap-In | - | 50,000 Cycles | - | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 2 | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Amber/Green | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV24BBCD0DC-K9S Carling Technologies | 15 |
| - | Panel Mount, Snap-In | - | 50,000 Cycles | - | - | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | - | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 24 VDC | LED, Red/Red | Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - | ||
![]() RV27D1S000C-KZC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | - | - | 37.56mm | - | - |