- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
- Mounting Type
- Panel Cutout Dimensions
Attribute column
Manufacturer
Carling Technologies Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating DC | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV6211S000B-KZC Carling Technologies | 48 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 28 V | - | V | Standard | 3 | 0.4VA (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26D2FC6EB-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Blue/Red/White | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26D2ECECB-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Blue/Red/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV28D2ECNHB-K9C Carling Technologies | 5 |
| - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Amber/Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV55B2FD8DC-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-Off-On | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Red/Red/White | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV24B2CJ0PB-K9C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Amber/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV21D1BC00B-KRS Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 2 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV14D2FCHCB-K9C Carling Technologies | 36 |
| - | Panel Mount, Snap-In | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Green/Red/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV21D2EENCC-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 2 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Amber/Blue/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV261CS000C-KZC Carling Technologies | 33 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 28 V | - | V | Standard | 3 | 0.4VA (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26B2FDJDB-K9C Carling Technologies | 33 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Green/Red/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26BBEKKKB-KWC Carling Technologies | 33 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Blue/Blue/Blue | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26D2DE0EB-KWC Carling Technologies | 33 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Blue/Blue | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26D2ECNHB-K9C Carling Technologies | 33 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Amber/Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV24D2VH0EC-K4C Carling Technologies | 33 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 2 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Blue/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV21BBCJ0DC-K4C Carling Technologies | 45 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26DAS000D-KZC Carling Technologies | 45 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26D2FNHNC-K9C Carling Technologies | 45 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Amber/Amber/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV21B2CJ0JC-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Green/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV16DBCN0NB-KEC Carling Technologies | 24 |
| - | Panel Mount, Snap-In | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Amber/Amber | Illuminated | 100,000 Cycles | 37.56mm | - |